SKF/Global Flex Couplings

Description
SKF Flex Couplings are designed to accommodate misalignment and shock loads anddampen vibration levels. These easy to install,virtually maintenance-free couplings are availablewith either a machined-to-size or tapered bore.Couplings with a tapered bore can be Face(F) mounted or Hub (H) mounted. The more versatile Reversible (R) design can be eitherface or hub mounted depending on the application.These couplings are also availablewith a tapered bushing.SKF Flex Couplings consist of 2 flangesand 1 tyre. The flanges are phosphate coated for improved corrosion resistance.The addition of a standard sized spacer flange can be used to accommodate applicationswhere it is advantageous to move either shaft axially without disturbing either driving or driven machines.SKF Flex tyres are available in naturalrubber compounds for applications ranging from -50 to +50 °C. Chloroprene rubber compounds should be used in applicationswhere exposure to greases and oils are likely.These compounds can accommodate temperatures ranging from -15 to +70 °C. Thechloroprene tyres should be used where fire-resistance and anti-static (F.R.A.S.) properties are required.
Description
SKF Flex Couplings are designed to accommodate misalignment and shock loads anddampen vibration levels. These easy to install,virtually maintenance-free couplings are availablewith either a machined-to-size or tapered bore.Couplings with a tapered bore can be Face(F) mounted or Hub (H) mounted. The more versatile Reversible (R) design can be eitherface or hub mounted depending on the application.These couplings are also availablewith a tapered bushing.SKF Flex Couplings consist of 2 flangesand 1 tyre. The flanges are phosphate coated for improved corrosion resistance.The addition of a standard sized spacer flange can be used to accommodate applicationswhere it is advantageous to move either shaft axially without disturbing either driving or driven machines.SKF Flex tyres are available in naturalrubber compounds for applications ranging from -50 to +50 °C. Chloroprene rubber compounds should be used in applicationswhere exposure to greases and oils are likely.These compounds can accommodate temperatures ranging from -15 to +70 °C. Thechloroprene tyres should be used where fire-resistance and anti-static (F.R.A.S.) properties are required.

Suppliers

Company
Product
Description
Supplier Links
Flex Couplings -  - SKF/Global
Lansdale, PA, USA
Flex Couplings
Flex Couplings
SKF Flex Couplings are designed to accommodate misalignment and shock loads anddampen vibration levels. These easy to install,virtually maintenance-free couplings are availablewith either a machined-to-size or tapered bore.Couplings with a tapered bore can be Face(F) mounted or Hub (H) mounted. The more versatile Reversible (R) design can be eitherface or hub mounted depending on the application.These couplings are also availablewith a tapered bushing.SKF Flex Couplings consist of 2 flangesand 1 tyre. The flanges are phosphate coated for improved corrosion resistance.The addition of a standard sized spacer flange can be used to accommodate applicationswhere it is advantageous to move either shaft axially without disturbing either driving or driven machines.SKF Flex tyres are available in naturalrubber compounds for applications ranging from -50 to +50 °C. Chloroprene rubber compounds should be used in applicationswhere exposure to greases and oils are likely.These compounds can accommodate temperatures ranging from -15 to +70 °C. Thechloroprene tyres should be used where fire-resistance and anti-static (F.R.A.S.) properties are required.

SKF Flex Couplings are designed to accommodate misalignment and shock loads anddampen vibration levels. These easy to install,virtually maintenance-free couplings are availablewith either a machined-to-size or tapered bore.Couplings with a tapered bore can be Face(F) mounted or Hub (H) mounted. The more versatile Reversible (R) design can be eitherface or hub mounted depending on the application.These couplings are also availablewith a tapered bushing.SKF Flex Couplings consist of 2 flangesand 1 tyre. The flanges are phosphate coated for improved corrosion resistance.The addition of a standard sized spacer flange can be used to accommodate applicationswhere it is advantageous to move either shaft axially without disturbing either driving or driven machines.SKF Flex tyres are available in naturalrubber compounds for applications ranging from -50 to +50 °C. Chloroprene rubber compounds should be used in applicationswhere exposure to greases and oils are likely.These compounds can accommodate temperatures ranging from -15 to +70 °C. Thechloroprene tyres should be used where fire-resistance and anti-static (F.R.A.S.) properties are required.

Supplier's Site

Technical Specifications

  SKF/Global
Product Category Flexible Couplings
Product Name Flex Couplings
Coupling Type Tire
Rated Torque 566 to 378230 In-lbs (653 to 436122 kg-cm)
Rated Speed 50 to 4500 rpm
Torsional Stiffness 5 to 3562 in-lb/deg (9.42 to 6708 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
Metric C-Flex SuperPlastic Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5.31 to 200 In-lbs (6.12 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
ZJM Disc Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Rated Torque 11239 In-lbs (12959 kg-cm)
Bore Diameter 0.3150 to 2.76 inch (8 to 70 mm)
View Details
Flexible Coupling Encoder Accessory - 845-FC-B-T - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 2.32 inch (58.93 mm)
View Details