SKF/Global Grid Couplings

Description
In high output (kW) and high torque applications where vibration, shock loads and misalignmentoccur, SKF Grid Couplings are an excellent choice.The unique design of the grid and hub teeth enable these couplings to accommodatemovement and stresses from all three planes, which can reduce vibration levels byas much as 30%.The tapered grid element is manufactured from a high strength alloy steel. Thegrid, which, is the primary wear component of the coupling is designed for quick andeasy replacement. Unlike other couplings, the hubs and other components are notdisturbed. This makes realignment unnecessary and further reduces downtime andmaintenance costs.
Description
In high output (kW) and high torque applications where vibration, shock loads and misalignmentoccur, SKF Grid Couplings are an excellent choice.The unique design of the grid and hub teeth enable these couplings to accommodatemovement and stresses from all three planes, which can reduce vibration levels byas much as 30%.The tapered grid element is manufactured from a high strength alloy steel. Thegrid, which, is the primary wear component of the coupling is designed for quick andeasy replacement. Unlike other couplings, the hubs and other components are notdisturbed. This makes realignment unnecessary and further reduces downtime andmaintenance costs.

Suppliers

Company
Product
Description
Supplier Links
Grid Couplings -  - SKF/Global
Lansdale, PA, USA
Grid Couplings
Grid Couplings
In high output (kW) and high torque applications where vibration, shock loads and misalignmentoccur, SKF Grid Couplings are an excellent choice.The unique design of the grid and hub teeth enable these couplings to accommodatemovement and stresses from all three planes, which can reduce vibration levels byas much as 30%.The tapered grid element is manufactured from a high strength alloy steel. Thegrid, which, is the primary wear component of the coupling is designed for quick andeasy replacement. Unlike other couplings, the hubs and other components are notdisturbed. This makes realignment unnecessary and further reduces downtime andmaintenance costs.

In high output (kW) and high torque applications where vibration, shock loads and misalignmentoccur, SKF Grid Couplings are an excellent choice.The unique design of the grid and hub teeth enable these couplings to accommodatemovement and stresses from all three planes, which can reduce vibration levels byas much as 30%.The tapered grid element is manufactured from a high strength alloy steel. Thegrid, which, is the primary wear component of the coupling is designed for quick andeasy replacement. Unlike other couplings, the hubs and other components are notdisturbed. This makes realignment unnecessary and further reduces downtime andmaintenance costs.

Supplier's Site

Technical Specifications

  SKF/Global
Product Category Flexible Couplings
Product Name Grid Couplings
Coupling Type Steel Grid
Rated Torque 460 to 2.97E6 In-lbs (531 to 3.43E6 kg-cm)
Rated Speed 730 to 6000 rpm
Units Metric Design
Bore Diameter 0.4724 to 16.54 inch (12 to 420 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Spider Type Flexible Coupling, 0.25
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 19 In-lbs (21.91 kg-cm)
Units English Design
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
SIPEX Torsionally Rigid Couplings -  - jbj Techniques Limited
Specs
Coupling Type Metal Bellows; Torsionally rigid bellows coupling
Rated Torque 159 to 44248 In-lbs (184 to 51020 kg-cm)
Rated Speed 2800 to 12800 rpm
View Details
Bellows Coupling 0.5 N·m [Ø8/Ø8 mm] - 1-4413.0002 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 4.42 In-lbs (5.1 kg-cm)
Rated Speed 20000 rpm
View Details