SKF/Global FRC Couplings

Description
With a higher load capacity than jaw couplings and maintenance-free operation, FRCcouplings are designed as a general purpose coupling. They are able to cushion moderateshock loads, dampen low levels of vibration and accommodate incidental misalignment.FRC couplings offer a range of hubs and elements to select, to meet the demand for lowcost, general purpose flexible coupling. FRC couplings are phosphate coated forimproved corrosion resistance and available with fire-resistant and anti-static elements(F.R.A.S.) FRC couplings are available with a pilot bore, finished bore or tapered bushing(face or hub) to make installation quick and simple.Fully machined outside surfaces allowalignment with a simple straight edge. Shaft connections are "fail safe" due to their interlocking jaw design.
Description
With a higher load capacity than jaw couplings and maintenance-free operation, FRCcouplings are designed as a general purpose coupling. They are able to cushion moderateshock loads, dampen low levels of vibration and accommodate incidental misalignment.FRC couplings offer a range of hubs and elements to select, to meet the demand for lowcost, general purpose flexible coupling. FRC couplings are phosphate coated forimproved corrosion resistance and available with fire-resistant and anti-static elements(F.R.A.S.) FRC couplings are available with a pilot bore, finished bore or tapered bushing(face or hub) to make installation quick and simple.Fully machined outside surfaces allowalignment with a simple straight edge. Shaft connections are "fail safe" due to their interlocking jaw design.

Suppliers

Company
Product
Description
Supplier Links
FRC Couplings -  - SKF/Global
Lansdale, PA, USA
FRC Couplings
FRC Couplings
With a higher load capacity than jaw couplings and maintenance-free operation, FRCcouplings are designed as a general purpose coupling. They are able to cushion moderateshock loads, dampen low levels of vibration and accommodate incidental misalignment.FRC couplings offer a range of hubs and elements to select, to meet the demand for lowcost, general purpose flexible coupling. FRC couplings are phosphate coated forimproved corrosion resistance and available with fire-resistant and anti-static elements(F.R.A.S.) FRC couplings are available with a pilot bore, finished bore or tapered bushing(face or hub) to make installation quick and simple.Fully machined outside surfaces allowalignment with a simple straight edge. Shaft connections are "fail safe" due to their interlocking jaw design.

With a higher load capacity than jaw couplings and maintenance-free operation, FRCcouplings are designed as a general purpose coupling. They are able to cushion moderateshock loads, dampen low levels of vibration and accommodate incidental misalignment.FRC couplings offer a range of hubs and elements to select, to meet the demand for lowcost, general purpose flexible coupling. FRC couplings are phosphate coated forimproved corrosion resistance and available with fire-resistant and anti-static elements(F.R.A.S.) FRC couplings are available with a pilot bore, finished bore or tapered bushing(face or hub) to make installation quick and simple.Fully machined outside surfaces allowalignment with a simple straight edge. Shaft connections are "fail safe" due to their interlocking jaw design.

Supplier's Site

Technical Specifications

  SKF/Global
Product Category Flexible Couplings
Product Name FRC Couplings
Coupling Type Gear / Multi-Jaw
Rated Torque 637 to 63717 In-lbs (735 to 73469 kg-cm)
Rated Speed 50 to 3600 rpm
Torsional Stiffness 65 to 1025 in-lb/deg (122 to 1930 mN-m/arcmin)
Units Metric Design
Unlock Full Specs
to access all available technical data

Similar Products

ELPEX-S Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 2920 to 557522 In-lbs (3367 to 642857 kg-cm)
Rated Speed 1300 to 4200 rpm
View Details
Metric C-Flex Lattice Coupling -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12.39 to 301 In-lbs (14.29 to 347 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Single Disc Miniature Coupling -  - Chengdu Leno Machinery Co., Ltd.
Chengdu Leno Machinery Co., Ltd.
Specs
Units Metric Design
Bore Diameter 0.1969 to 1.57 inch (5 to 40 mm)
Coupling Diameter 1.02 to 3.23 inch (26 to 82 mm)
View Details
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 5.85 inch (149 mm)
View Details