Saint-Gobain Surface Conditioning Group Datasheets for Metalworking Lubricants, Coolants, and Fluids
Metalworking lubricants, coolants and fluids are specialized coatings and carriers for metal forming, metal cutting, lapping, polishing, and grinding applications.
Metalworking Lubricants, Coolants, and Fluids: Learn more
| Product Name | Notes |
|---|---|
| AmberCut™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as... | |
| AmberCut™ 331 is a synthetic, water-soluble grinding fluid specifically formulated for the fixed abrasive grinding of rigid computer memory disks. This unique formula is designed to provide excellent removal rates... | |
| AmberCut™ 345B is a completely synthetic, water soluble coolant formulated for high tech ceramic manufacturing applications. Its unique formula contains very low levels of anion and cation contaminates such as... | |
| AmberCut™ 353 is a synthetic, water soluble grinding fluid specifically formulated for the fixed abrasive grinding of rigid computer memory disks. This unique formula is designed to provide excellent removal... | |
| AmberCut™ 383B is a 100% synthetic, non-toxic biodegradable metalworking coolant containing extreme pressure additives. AmberCut 383B combines special chemistries which resist biological growth and facilitate maximum sump life. This highly... | |
| AmberCut™ 389Q is a completely synthetic, water soluble coolant formulated for the thin film/MR head manufacturing industry. This unique formula contains very low levels of anion and cation contaminates such... | |
| AmberCut™ 389R is a completely synthetic, water soluble coolant formulated for high-tech manufacturing applications. Its unique formula contains very low levels of anion and cation contaminants such as chloride, sulfate,... | |
| AmberCut™ 416 is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, ceramic and metal substrates. It has demonstrated the exceptional ability to improve... | |
| AmberCut™ 420A is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, glass, ceramic and metal substrates. It imparts improved surface finishes and enhances... | |
| AmberCut™ 658B is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon wafers and other ceramic substrates. It imparts improved surface finishes and enhances... | |
| AmberCut™ DWC-25 is a synthetic wire slice vehicle specifically formulated for the cutting of sapphire, germanium, single crystal SiC and II-VI crystals, using a fixed abrasive wire. It provides excellent... | |
| AmberCut™ LVE 44R is a water dilutable, synthetic lapping vehicle specifically formulated for the free abrasive lapping of computer disk read/write heads. It provides excellent removal rates, imparts improved surface... | |
| AmberCut™ WS-236T is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of sapphire or other crystalline materials. It provides excellent cut rates and imparts outstanding... | |
| AmberCut™ WS-P2D is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of III-V semiconductor materials. It provides superior cut rates and imparts good surface finishes... | |
| AmberCut™ WS-P2D Silicon is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of silicon or ceramic materials. It provides superior cut rates and imparts good... | |
| AmberSlice™ 202A is a completely synthetic, water soluble coolant formulated for slicing and grinding. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride,... |