Saint-Gobain Surface Conditioning Group Datasheets for Aerosol Cleaners and Contact Cleaners
Aerosol cleaners and contact cleaners are dispensed as a fine-droplet spray. Contact cleaners are used widely in the mission-critical cleaning of electronic, electrical, and fiber optic connectors.
Aerosol Cleaners and Contact Cleaners: Learn more
| Product Name | Notes |
|---|---|
| AmberClean™ 203 High Purity, Waterless Cleaner AmberClean™ 203 is a high purity waterless cleaner formulated to replace highly flammable solvents in critical cleaning applications. AmberClean 203 has a low surface... | |
| AmberClean™ 203i High Purity, Waterless Cleaner AmberClean™ 203i is a high purity waterless cleaner with a low surface tension that facilitates the removal of process fluids, residues and other contaminants... | |
| AmberClean™ 203N High Purity, Waterless Cleaner AmberClean™ 203N is a high purity waterless cleaner formulated to replace highly flammable solvents in critical cleaning applications. AmberClean 203N has a low surface... | |
| AmberClean™ 502 Aqueous Spray Cleaner AmberClean™ 502 is a non-silicate, biodegradable metal spray cleaner which does not contain ozone depleting compounds (ODCs). Its unique water-based formulation is founded on new... | |
| AmberClean™ 527D Ceramic Aqueous Ceramic Cleaner AmberClean™ 527D is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic... | |
| AmberClean™ 527L Aqueous Nickel Disk Cleaner AmberClean™ 527L is a biodegradable, aqueous nickel disk cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and... | |
| AmberClean™ 558 High Purity Surfactant Blend AmberClean™ 558 is a unique, high purity blend of nonionic surfactants designed to remove process residues and particulate contaminates from the surface of sensitive... | |
| AmberClean™ 852A High Purity, Waterless Cleaner AmberClean™ 852A is a high purity waterless cleaner formulated to replace highly flammable solvents in critical cleaning applications. AmberClean 852A has a low surface... | |
| AmberClean™ GC95L Ceramic Aqueous Ceramic Cleaner AmberClean™ GC95L ceramic is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and ceramic... | |
| AmberClean™ GC95L Aqueous Glass Cleaner AmberClean™ GC95L is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse glass, ceramic... | |
| AmberClean™ L12A Aqueous Metal Cleaner AmberClean™ L12A is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12As unique water-based formulation is... | |
| AmberClean™ L12H Aqueous Metal Cleaner AmberClean™ L12H is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12Hs unique water-based formulation is... | |
| AmberClean™ L17M Aqueous Silicon Wafer Cleaner AmberClean™ L17M is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic... | |
| AmberClean™ L21 Heavy Duty Degreasing Cleaner AmberClean™ L21 is a non-silicate, biodegradable metal cleaner which removes process contaminants without leaving films or residues. This formula offers the safest and most... | |
| AmberClean™ L53H Aqueous Ceramic Cleaner AmberClean™ L53H is a biodegradable, aqueous cleaner which does not contain hazardous materials. It is specifically formulated to flush and disperse ceramic, silicon and other... | |
| AmberClean™ M5 Heavy Duty Citrus Based Cleaner AmberClean™ M5 is an all-purpose, biodegradable heavy duty cleaner. This unique formula replaces hazardous solvents for cutting through and removing tough soils like... | |
| AmberClean™ M7 General Purpose Cleaner AmberClean™ M7 is an all-purpose, biodegradable cleaner. This unique formula replaces hazardous solvents for cutting through and removing tough soils like grease, oil, hydraulic fluid... | |
| AmberClean™ Q3 Heavy Duty Cleaner/Degreaser AmberClean™ Q3 is an all-purpose, citrus based, biodegradable heavy duty cleaner. This unique formula replaces hazardous solvents for cutting through and removing tough soils like... | |
| AmberClean™ RF25 High Purity Clean Room Cleaner AmberClean™ RF25 is a ready-to-use, biodegradable multipurpose cleaner. This formula is recommended for use in clean room type environments where sources of contamination... | |
| AmberClean™ SC19 High Purity Neutral pH Cleaner with Stabilizer & Corrosion Inhibitors AmberClean™ SC19 is a high-purity aqueous cleaner formulated with a unique built-in stabilizer which aids in maintaining a... | |
| AmberClean™ SC19U High Purity Neutral pH Cleaner with Stabilizer & Corrosion Inhibitors AmberClean™ SC19U is a high purity aqueous cleaner formulated with a unique built-in stabilizer which aids in maintaining... | |
| AmberClean™ SCA23R Aqueous Ceramic Cleaner AmberClean™ SCA23R is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to clean and disperse sapphire, SiC... | |
| AmberClean™ SCA56 Acidic Substrate Cleaner AmberClean™ SCA56 is a biodegradable, low pH cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse aluminum... | |
| AmberClean™ SWB Aqueous Silicon Wafer Cleaner AmberClean™ SWB is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic,... | |
| AmberClean™ SWR Aqueous Silicon Wafer Cleaner AmberClean™ SWR is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic,... | |
| AmberSolve™ 931 Solvent Cleaner AmberSolve™ 931 is a multipurpose solvent cleaner which offers the safest and most environmentally sound alternative to traditional petroleum and chlorinated solvents. This unique formula uses... | |
| AmberClean™ SC14 is a high purity aqueous cleaner formulated with a unique inhibitor which protects against corrosion of reaactive alloys of cobalt, iron, nickel and copper. It was developed using... |