AmberCut™ WS-P2D Silicon is a ready-to-use, synthetic, wire slice vehicle specifically formulated for the free abrasive cutting of silicon or ceramic materials. It provides superior cut rates and imparts good surface finishes with reduced warp and TTV. Slurries blended with AmberCut WS-P2D have low dynamic viscosities, smooth flow properties, are water rinsable and will not leave films or residues. Additionally, AmberCut WS-P2D is biodegradable, non-hazardous and non-toxic, making it an environmentally sound alternative to oil based vehicles.
Features & Benefits
| Saint-Gobain Surface Conditioning Group | |
|---|---|
| Product Category | Specialty Fluids and Lubricants |
| Product Number | AmberCut™ WS-P2D Silicon |
| Product Name | Biodegradable Wire Slice Vehicle |
| Type / Function | Metal Working; Specialty, Proprietary or Other; Wire Slice Vehicle |
| Composition / Chemistry | Synthetic or Semi-synthetic |
| Applications | Wire Slicing |