Saint-Gobain Surface Conditioning Group Datasheets for Cleaning Agents and Surface Treatments
Cleaning agents and surface treatments includes liquid cleaners, degreasers, strippers, passivators, etchants, solutions and additives for cleaning and surface preparation.
Cleaning Agents and Surface Treatments: Learn more
| Product Name | Notes |
|---|---|
| AmberClean™ 203 High Purity, Waterless Cleaner AmberClean™ 203 is a high purity waterless cleaner formulated to replace highly flammable solvents in critical cleaning applications. AmberClean 203 has a low surface... | |
| AmberClean™ 203i High Purity, Waterless Cleaner AmberClean™ 203i is a high purity waterless cleaner with a low surface tension that facilitates the removal of process fluids, residues and other contaminants... | |
| AmberClean™ 203N High Purity, Waterless Cleaner AmberClean™ 203N is a high purity waterless cleaner formulated to replace highly flammable solvents in critical cleaning applications. AmberClean 203N has a low surface... | |
| AmberClean™ 502 Aqueous Spray Cleaner AmberClean™ 502 is a non-silicate, biodegradable metal spray cleaner which does not contain ozone depleting compounds (ODCs). Its unique water-based formulation is founded on new... | |
| AmberClean™ 527D Ceramic Aqueous Ceramic Cleaner AmberClean™ 527D is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic... | |
| AmberClean™ 527L Aqueous Nickel Disk Cleaner AmberClean™ 527L is a biodegradable, aqueous nickel disk cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and... | |
| AmberClean™ 558 High Purity Surfactant Blend AmberClean™ 558 is a unique, high purity blend of nonionic surfactants designed to remove process residues and particulate contaminates from the surface of sensitive... | |
| AmberClean™ 852A High Purity, Waterless Cleaner AmberClean™ 852A is a high purity waterless cleaner formulated to replace highly flammable solvents in critical cleaning applications. AmberClean 852A has a low surface... | |
| AmberClean™ GC95L Ceramic Aqueous Ceramic Cleaner AmberClean™ GC95L ceramic is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and ceramic... | |
| AmberClean™ GC95L Aqueous Glass Cleaner AmberClean™ GC95L is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse glass, ceramic... | |
| AmberClean™ L12A Aqueous Metal Cleaner AmberClean™ L12A is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12As unique water-based formulation is... | |
| AmberClean™ L12H Aqueous Metal Cleaner AmberClean™ L12H is a multipurpose, biodegradable cleaner, which does not contain volatile organic compounds (VOCs) or ozone depleting substances. AmberClean L12Hs unique water-based formulation is... | |
| AmberClean™ L17M Aqueous Silicon Wafer Cleaner AmberClean™ L17M is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic... | |
| AmberClean™ L21 Heavy Duty Degreasing Cleaner AmberClean™ L21 is a non-silicate, biodegradable metal cleaner which removes process contaminants without leaving films or residues. This formula offers the safest and most... | |
| AmberClean™ L53H Aqueous Ceramic Cleaner AmberClean™ L53H is a biodegradable, aqueous cleaner which does not contain hazardous materials. It is specifically formulated to flush and disperse ceramic, silicon and other... | |
| AmberClean™ M5 Heavy Duty Citrus Based Cleaner AmberClean™ M5 is an all-purpose, biodegradable heavy duty cleaner. This unique formula replaces hazardous solvents for cutting through and removing tough soils like... | |
| AmberClean™ M7 General Purpose Cleaner AmberClean™ M7 is an all-purpose, biodegradable cleaner. This unique formula replaces hazardous solvents for cutting through and removing tough soils like grease, oil, hydraulic fluid... | |
| AmberClean™ Q3 Heavy Duty Cleaner/Degreaser AmberClean™ Q3 is an all-purpose, citrus based, biodegradable heavy duty cleaner. This unique formula replaces hazardous solvents for cutting through and removing tough soils like... | |
| AmberClean™ RF25 High Purity Clean Room Cleaner AmberClean™ RF25 is a ready-to-use, biodegradable multipurpose cleaner. This formula is recommended for use in clean room type environments where sources of contamination... | |
| AmberClean™ SC19 High Purity Neutral pH Cleaner with Stabilizer & Corrosion Inhibitors AmberClean™ SC19 is a high-purity aqueous cleaner formulated with a unique built-in stabilizer which aids in maintaining a... | |
| AmberClean™ SC19U High Purity Neutral pH Cleaner with Stabilizer & Corrosion Inhibitors AmberClean™ SC19U is a high purity aqueous cleaner formulated with a unique built-in stabilizer which aids in maintaining... | |
| AmberClean™ SCA23R Aqueous Ceramic Cleaner AmberClean™ SCA23R is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to clean and disperse sapphire, SiC... | |
| AmberClean™ SCA56 Acidic Substrate Cleaner AmberClean™ SCA56 is a biodegradable, low pH cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse aluminum... | |
| AmberClean™ SWB Aqueous Silicon Wafer Cleaner AmberClean™ SWB is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic,... | |
| AmberClean™ SWR Aqueous Silicon Wafer Cleaner AmberClean™ SWR is a biodegradable, aqueous cleaner which does not contain volatile organic compounds (VOCs). It is specifically formulated to flush and disperse ceramic,... | |
| AmberSolve™ 931 Solvent Cleaner AmberSolve™ 931 is a multipurpose solvent cleaner which offers the safest and most environmentally sound alternative to traditional petroleum and chlorinated solvents. This unique formula uses... | |
| AmberClean™ SC14 is a high purity aqueous cleaner formulated with a unique inhibitor which protects against corrosion of reaactive alloys of cobalt, iron, nickel and copper. It was developed using... |