Saint-Gobain Surface Conditioning Group Datasheets for Abrasive Compounds and Abrasive Slurries
Abrasive compounds and abrasive slurries are used to improve surface finish or flatness. They often consist of fine abrasives in slurry, bar, powder or paste forms.
Abrasive Compounds and Abrasive Slurries: Learn more
| Product Name | Notes |
|---|---|
| Alumina Submicron Polishing Particles, 7956 Industrial Lapping and Polishing Product Code: 7956 Saint-Gobain Ceramic Materials' sub-micron polishing slurries are calcined aluminum oxide particles (99%+ purity) suspended in aqueous solution, designed... | |
| Abrasive Slurries AmberCut™ CK series products are ready to use, waterless diamond lapping slurries. They are specifically formulated for the free abrasive bar lapping of computer disk read/write heads and... | |
| All synthetic, natural, polycrystalline diamond and CBN powders can be utilized in the manufacturing of compounds. Compound (bases) are typically supplied as "WS" (water soluble), "OS" (oil soluble), or "UN"... | |
| CRE MCA-2225A is an oil based slurry/vehicle that can be used straight as an oil based slurry or used as a concentrate by diluting it with water-based coolants. MCA-2225A can... | |
| Polishing Slurries Norton® CRE slurries are water or oil-based, fully suspended, rust-inhibited slurries made from tightly sized precision alumina or fused Al2 O3 grain. Norton CRE slurries are offered in... | |
| Saint-Gobain Ceramic Materials' NanoSoft Alumina slurry is an aqueous slurry of transitional phase alumina particles. The soft alumina particles are a mixture of delta (δ) and theta (Θ) phase particles... | |
| Saint-Gobain Ceramic Materials' Polycrystalline Alumina Polishing Slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 Nano Slurries, 9240nanometers. The unique composition... | |
| Saint-Gobain Ceramic Materials' sub-micron E-Powders are calcined aluminum oxide powders (99%+ purity), designed for use as a functional filler to enhance the properties of a product. In Magnetic Media applications,... | |
| Saint-Gobain Ceramic Materials' sub-micron polishing slurries are calcined aluminum oxide particles (99%+ purity) suspended in aqueous solutions, designed for use in electronics and industrial polishing applications. They are offered with... | |
| Saint-Gobain Ceramic Materials' ultrafine spherical shaped alumina particles are the latest advance in ultra-fine powder technology. This value-added product is manufactured via our patented E700 polycrystalline alumina processing technology and... | |
| Saint-Gobain's e-powders are calcined aluminum oxide powders (99%+ purity), designed for use as a functional filler to enhance the properties of a product. In magnetic media applications, users report a... | |
| Saint-Gobain's polycrystalline alumina polishing slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 nanometers. The unique composition of extremely small and... | |
| Saint-Gobain's polycrystalline alumina polishing slurry is an aqueous slurry of alumina in which the fundamental crystal size ranges from 50 to 100 nanometers. The unique composition of extremely small crystals,... | |
| Saint-Gobain's sub-micron polishing slurries are calcined aluminum oxide particles (99%+ purity) suspended in aqueous solution, designed for use in electronics and industrial polishing applications. They are offered with only a... |