Saint-Gobain Surface Conditioning Group Biodegradable Lapping Vehicle AmberCut™ 420A

Description
AmberCut™ 420A is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, glass, ceramic and metal substrates. It imparts improved surface finishes and enhances TTV and Ra values while lowering scratch defect rates. AmberCut 420A has exceptional ability to suspend and disperse aluminum oxide, FO and silicon carbide abrasives at low dynamic viscosities, allowing cut rates and surface finishes to remain consistent for extended periods of time. The resulting slurries are very stable suspensions that are resistant to shear. Additionally, this unique formula is biodegradable, inhibits plate corrosion, rinses easily with water, and will not leave films or residues. Features & Benefits Enhances surface finish and reduces scratch defect rates Water rinsability facilitates cleaning and reduces contamination Increases removal rates and allows reduced abrasive loadings Excels in abrasive suspension and prevents hard packing Yields very stable slurries that are resistant to shear Slurry performance remains consistent for extended periods of time Improves TTV and warp Biodegradable and poses no environmental or health risks
Description
AmberCut™ 420A is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, glass, ceramic and metal substrates. It imparts improved surface finishes and enhances TTV and Ra values while lowering scratch defect rates. AmberCut 420A has exceptional ability to suspend and disperse aluminum oxide, FO and silicon carbide abrasives at low dynamic viscosities, allowing cut rates and surface finishes to remain consistent for extended periods of time. The resulting slurries are very stable suspensions that are resistant to shear. Additionally, this unique formula is biodegradable, inhibits plate corrosion, rinses easily with water, and will not leave films or residues. Features & Benefits Enhances surface finish and reduces scratch defect rates Water rinsability facilitates cleaning and reduces contamination Increases removal rates and allows reduced abrasive loadings Excels in abrasive suspension and prevents hard packing Yields very stable slurries that are resistant to shear Slurry performance remains consistent for extended periods of time Improves TTV and warp Biodegradable and poses no environmental or health risks

Suppliers

Company
Product
Description
Supplier Links
Biodegradable Lapping Vehicle - AmberCut™ 420A - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Biodegradable Lapping Vehicle
AmberCut™ 420A
Biodegradable Lapping Vehicle AmberCut™ 420A
AmberCut™ 420A is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, glass, ceramic and metal substrates. It imparts improved surface finishes and enhances TTV and Ra values while lowering scratch defect rates. AmberCut 420A has exceptional ability to suspend and disperse aluminum oxide, FO and silicon carbide abrasives at low dynamic viscosities, allowing cut rates and surface finishes to remain consistent for extended periods of time. The resulting slurries are very stable suspensions that are resistant to shear. Additionally, this unique formula is biodegradable, inhibits plate corrosion, rinses easily with water, and will not leave films or residues. Features & Benefits Enhances surface finish and reduces scratch defect rates Water rinsability facilitates cleaning and reduces contamination Increases removal rates and allows reduced abrasive loadings Excels in abrasive suspension and prevents hard packing Yields very stable slurries that are resistant to shear Slurry performance remains consistent for extended periods of time Improves TTV and warp Biodegradable and poses no environmental or health risks

AmberCut™ 420A is a water soluble, synthetic lapping vehicle specifically formulated for the free abrasive lapping of silicon, glass, ceramic and metal substrates. It imparts improved surface finishes and enhances TTV and Ra values while lowering scratch defect rates. AmberCut 420A has exceptional ability to suspend and disperse aluminum oxide, FO and silicon carbide abrasives at low dynamic viscosities, allowing cut rates and surface finishes to remain consistent for extended periods of time. The resulting slurries are very stable suspensions that are resistant to shear. Additionally, this unique formula is biodegradable, inhibits plate corrosion, rinses easily with water, and will not leave films or residues.

Features & Benefits

  • Enhances surface finish and reduces scratch defect rates
  • Water rinsability facilitates cleaning and reduces contamination
  • Increases removal rates and allows reduced abrasive loadings
  • Excels in abrasive suspension and prevents hard packing
  • Yields very stable slurries that are resistant to shear
  • Slurry performance remains consistent for extended periods of time
  • Improves TTV and warp
  • Biodegradable and poses no environmental or health risks
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Specialty Fluids and Lubricants
Product Number AmberCut™ 420A
Product Name Biodegradable Lapping Vehicle
Type / Function Metal Working; Specialty, Proprietary or Other; Lapping Vehicle
Composition / Chemistry Water Soluble / Emulsion; Synthetic or Semi-synthetic
Applications Lapping
Unlock Full Specs
to access all available technical data

Similar Products

Honing Oil - LP8X - Sunnen Products Company
Sunnen Products Company
Specs
Type / Function Lubricant; Metal Working; Grinding Fluid; Specialty, Proprietary or Other; Honing Oil
Composition / Chemistry Petroleum or Mineral Oil; Specialty, Proprietary or Other; Sulfur
Applications Automotive or Transportation
View Details
Fire Safe, Synthetic Ester-Based Transformer Fluid - MIDEL eN - M&I Materials Limited
Specs
Type / Function Dielectric or Electrically Insulating; Specialty, Proprietary or Other
Composition / Chemistry Synthetic or Semi-synthetic; Ester / Diester
Grade / Approvals RoHS, ODEC 301, IEC 61039, UBA, K-class to IEC 61100/6039, ISO, ATSM
View Details
Specs
Type / Function Lubricant; Vacuum Grease, Diffusion Pump Oil or Fluid Suitable for Vacuum; Specialty, Proprietary or Other; Flushing Oil
Composition / Chemistry Straight Oil (Non-soluble); Synthetic or Semi-synthetic; Ester / Diester
Applications Compressors
View Details
Water Base Diamond Extender/Lubricant - Aqua-Pol Green Lubricant / Extender - Advanced Abrasives Corp.
Specs
Type / Function Lubricant; Specialty, Proprietary or Other; Extender
Composition / Chemistry Water Soluble / Emulsion
Applications Abrasive Applications
View Details