Saint-Gobain Surface Conditioning Group Synthetic ID/OD Coolant AmberCut™ 188A

Description
AmberCut™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and grinding applications. The AmberCut™ 188A formulation also incorporates a special corrosion inhibitor to prevent isolated spot rusting or pitting. Features & Benefits Provides excellent lubrication for ID/OD CNC machining Contains <5 ppm total anion and cation contaminants Gives excellent chamfer surface finish Low-foaming and does not contain silicone Used for machining most metals, plastics and composites Highly resistant to biological degradation Does not contain nitrites, sulfur, chlorine, phenols, DEA, environmentally harmful or carcinogenic compounds
Description
AmberCut™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and grinding applications. The AmberCut™ 188A formulation also incorporates a special corrosion inhibitor to prevent isolated spot rusting or pitting. Features & Benefits Provides excellent lubrication for ID/OD CNC machining Contains <5 ppm total anion and cation contaminants Gives excellent chamfer surface finish Low-foaming and does not contain silicone Used for machining most metals, plastics and composites Highly resistant to biological degradation Does not contain nitrites, sulfur, chlorine, phenols, DEA, environmentally harmful or carcinogenic compounds

Suppliers

Company
Product
Description
Supplier Links
Synthetic ID/OD Coolant - AmberCut™ 188A - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Synthetic ID/OD Coolant
AmberCut™ 188A
Synthetic ID/OD Coolant AmberCut™ 188A
AmberCut™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and grinding applications. The AmberCut™ 188A formulation also incorporates a special corrosion inhibitor to prevent isolated spot rusting or pitting. Features & Benefits Provides excellent lubrication for ID/OD CNC machining Contains <5 ppm total anion and cation contaminants Gives excellent chamfer surface finish Low-foaming and does not contain silicone Used for machining most metals, plastics and composites Highly resistant to biological degradation Does not contain nitrites, sulfur, chlorine, phenols, DEA, environmentally harmful or carcinogenic compounds

AmberCut™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and grinding applications. The AmberCut™ 188A formulation also incorporates a special corrosion inhibitor to prevent isolated spot rusting or pitting.

Features & Benefits

  • Provides excellent lubrication for ID/OD CNC machining
  • Contains <5 ppm total anion and cation contaminants
  • Gives excellent chamfer surface finish
  • Low-foaming and does not contain silicone
  • Used for machining most metals, plastics and composites
  • Highly resistant to biological degradation
  • Does not contain nitrites, sulfur, chlorine, phenols, DEA, environmentally harmful or carcinogenic compounds
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Synthetic Oils, Greases, and Lubricants
Product Number AmberCut™ 188A
Product Name Synthetic ID/OD Coolant
Type / Function Metal Working Flood or Misting Coolant; Metal Working
Unlock Full Specs
to access all available technical data

Similar Products

Kaeser Spare Parts -  - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Type / Function Lubricant
Composition / Chemistry Synthetic or Semi-synthetic
Applications Compressors
View Details
Greaseless lubrication that stops anything from sticking. Will not gum or form unwanted residues - A 9L80-0616 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type / Function Lubricant
Composition / Chemistry Synthetic or Semi-synthetic; Silicone
View Details
Semi-Synthetic Machining Fluid - XTREME CUT 230 - QualiChem, Inc.
Specs
Type / Function Metal Working; Metal Cutting
Composition / Chemistry Synthetic or Semi-synthetic; Water Soluble / Emulsion
Kinematic Viscosity 220.0 cSt (0.0024 ft²/sec)
View Details
Adipate Ester Base Stock - Esterex™ A32 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Type / Function Base / Process Oil
Composition / Chemistry Synthetic or Semi-synthetic; Ester / Diester
Grade / Approvals API Category Group V; BRCP 4843, OECD 301F; ASTM: D1500, D445, D2270, D5950/D97, D92, D93, D5800/DIN51581, D6304, D1218, D974 (mod), D972 (mod), D1250
View Details