Saint-Gobain Surface Conditioning Group Synthetic Slicing and Grinding Coolant AmberSlice™ 202A

Description
AmberSlice™ 202A is a completely synthetic, water soluble coolant formulated for slicing and grinding. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate, phosphate, calcium, magnesium, sodium and potassium, making it excellent for use in highly technical applications. AmberSlice 202A also combines a special corrosion protection package with a broad spectrum biocide to provide outstanding system protection. Recommended uses include ID sawing and edge grinding of silicon wafers and other ceramic materials. Features & Benefits Provides excellent lubrication for slicing and grinding Contains <5 ppm total anion and cation contaminants Water rinsability facilitates cleaning Can be used effectively at low concentrations Low-foaming and does not contain silicone Biodegradable and poses no environmental or health risks
Description
AmberSlice™ 202A is a completely synthetic, water soluble coolant formulated for slicing and grinding. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate, phosphate, calcium, magnesium, sodium and potassium, making it excellent for use in highly technical applications. AmberSlice 202A also combines a special corrosion protection package with a broad spectrum biocide to provide outstanding system protection. Recommended uses include ID sawing and edge grinding of silicon wafers and other ceramic materials. Features & Benefits Provides excellent lubrication for slicing and grinding Contains <5 ppm total anion and cation contaminants Water rinsability facilitates cleaning Can be used effectively at low concentrations Low-foaming and does not contain silicone Biodegradable and poses no environmental or health risks

Suppliers

Company
Product
Description
Supplier Links
Synthetic Slicing and Grinding Coolant - AmberSlice™ 202A - Saint-Gobain Surface Conditioning Group
Anaheim, CA, USA
Synthetic Slicing and Grinding Coolant
AmberSlice™ 202A
Synthetic Slicing and Grinding Coolant AmberSlice™ 202A
AmberSlice™ 202A is a completely synthetic, water soluble coolant formulated for slicing and grinding. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate, phosphate, calcium, magnesium, sodium and potassium, making it excellent for use in highly technical applications. AmberSlice 202A also combines a special corrosion protection package with a broad spectrum biocide to provide outstanding system protection. Recommended uses include ID sawing and edge grinding of silicon wafers and other ceramic materials. Features & Benefits Provides excellent lubrication for slicing and grinding Contains <5 ppm total anion and cation contaminants Water rinsability facilitates cleaning Can be used effectively at low concentrations Low-foaming and does not contain silicone Biodegradable and poses no environmental or health risks

AmberSlice™ 202A is a completely synthetic, water soluble coolant formulated for slicing and grinding. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate, phosphate, calcium, magnesium, sodium and potassium, making it excellent for use in highly technical applications.

AmberSlice 202A also combines a special corrosion protection package with a broad spectrum biocide to provide outstanding system protection. Recommended uses include ID sawing and edge grinding of silicon wafers and other ceramic materials.

Features & Benefits

  • Provides excellent lubrication for slicing and grinding
  • Contains <5 ppm total anion and cation contaminants
  • Water rinsability facilitates cleaning
  • Can be used effectively at low concentrations
  • Low-foaming and does not contain silicone
  • Biodegradable and poses no environmental or health risks
Supplier's Site

Technical Specifications

  Saint-Gobain Surface Conditioning Group
Product Category Synthetic Oils, Greases, and Lubricants
Product Number AmberSlice™ 202A
Product Name Synthetic Slicing and Grinding Coolant
Type / Function Metal Working Flood or Misting Coolant; Metal Working; Grinding Fluid
Unlock Full Specs
to access all available technical data

Similar Products

Polyaphaolefin (PAO) Base Stock - SpectraSyn Plus™ 3.6 - ExxonMobil Chemical Company - Synthetic Base Stocks
ExxonMobil Chemical Company - Synthetic Base Stocks
Specs
Type / Function Base / Process Oil
Composition / Chemistry Synthetic or Semi-synthetic; PAO / Polyalphaolefin
Grade / Approvals ASTM: D4052, D1500, D445, D2270, D5950/D97, D92, D5800/DIN51581, D6304, D1218, D974 (mod), D4684, D2983, D5293, D1250, D972 (mod), D2879, D924, D877
View Details
Water Dilutable Cutting Fluid - GEOCOOL 890 - QualiChem, Inc.
Specs
Type / Function Metal Working Flood or Misting Coolant; Metal Working; Metal Cutting
Composition / Chemistry Synthetic or Semi-synthetic; Water Soluble / Emulsion
View Details
Electrolube®E-40 -  - Everlube Products
Everlube Products
Specs
Type / Function Lubricant
Composition / Chemistry Synthetic or Semi-synthetic
View Details
Lubricants - 7805240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type / Function Lubricant
Composition / Chemistry Synthetic or Semi-synthetic; Silicone; Specialty, Proprietary or Other; Silicone
Applications Anti-stick
View Details