Embedded Data Systems OW-ENV-TR - Temperature Sensor with Relay OW-ENV-TR

Description
• Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Optional Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Supports Conditional Search command, with user-definable conditions. • Uses 1-Wire communication protocol. • Compatible with all EDS and Maxim 1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The EDS Temperature Sensor with Relay, OW-ENV-TR, offers an innovative way to easily monitor and control temperature within indoor environments. The wall mount sensor features a high accuracy temperature sensor, as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature level at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat. Part# OW-ENV-TR - Temperature/Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™
Description
• Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Optional Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Supports Conditional Search command, with user-definable conditions. • Uses 1-Wire communication protocol. • Compatible with all EDS and Maxim 1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The EDS Temperature Sensor with Relay, OW-ENV-TR, offers an innovative way to easily monitor and control temperature within indoor environments. The wall mount sensor features a high accuracy temperature sensor, as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature level at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat. Part# OW-ENV-TR - Temperature/Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™

Suppliers

Company
Product
Description
Supplier Links
OW-ENV-TR - Temperature Sensor with Relay - OW-ENV-TR - Embedded Data Systems
Lawrenceburg, KY, USA
OW-ENV-TR - Temperature Sensor with Relay
OW-ENV-TR
OW-ENV-TR - Temperature Sensor with Relay OW-ENV-TR
• Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Optional Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Supports Conditional Search command, with user-definable conditions. • Uses 1-Wire communication protocol. • Compatible with all EDS and Maxim 1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The EDS Temperature Sensor with Relay, OW-ENV-TR, offers an innovative way to easily monitor and control temperature within indoor environments. The wall mount sensor features a high accuracy temperature sensor, as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature level at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat. Part# OW-ENV-TR - Temperature/Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™
• Globally unique 64-Bit serial number.
• Updates temperature data every 2 seconds.
• Optional Latching Relay may be controlled independently or change due to alarm status.
• LED may be controlled independently or change due to alarm status.
• Supports Conditional Search command, with user-definable conditions.
• Uses 1-Wire communication protocol.
• Compatible with all EDS and Maxim 1-Wire bus masters.
• Pass-through connector for easy daisy-chaining of sensors.
• Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system.

The EDS Temperature Sensor with Relay, OW-ENV-TR, offers an innovative way to easily monitor and control temperature within indoor environments. The wall mount sensor features a high accuracy temperature sensor, as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature level at one or more locations within a building.

The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor.

The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including:

  • Activate when an alarm parameter is met and deactivate when the alarm byte is cleared
  • Activate when an alarm parameter is met and deactivate when readings return to normal range
  • Controlled independent of alarm status.

The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat.

Part#

  • OW-ENV-TR - Temperature/Relay

* Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number OW-ENV-TR
Product Name OW-ENV-TR - Temperature Sensor with Relay
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 8283411 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-553
Sot-553
Standards and Certifications RoHS
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers