Embedded Data Systems OW-ENV-TH - Temperature / Humidity Sensor OW-ENV-TH

Description
• High accuracy ±3% Relative Humidity. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point, humidex, and heat index readings every second. • Supports Conditional Search command, with user-definable conditions. • Compatible with all EDS and Maxim1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Optional Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The EDS Temperature / Humidity Sensor, OW-ENV-TH, offers an innovative way to easily monitor and control temperature and humidity in indoor environments. The wall mount sensor features both a high accuracy humidity sensor and temperature sensor; as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and humidity levels at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature / Humidity Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Humidistat. Part#s OW-ENV-TH - Temperature/Humidity OW-ENV-THR - Temperature/Humidity /Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™
Description
• High accuracy ±3% Relative Humidity. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point, humidex, and heat index readings every second. • Supports Conditional Search command, with user-definable conditions. • Compatible with all EDS and Maxim1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Optional Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The EDS Temperature / Humidity Sensor, OW-ENV-TH, offers an innovative way to easily monitor and control temperature and humidity in indoor environments. The wall mount sensor features both a high accuracy humidity sensor and temperature sensor; as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and humidity levels at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature / Humidity Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Humidistat. Part#s OW-ENV-TH - Temperature/Humidity OW-ENV-THR - Temperature/Humidity /Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™

Suppliers

Company
Product
Description
Supplier Links
OW-ENV-TH - Temperature / Humidity Sensor - OW-ENV-TH - Embedded Data Systems
Lawrenceburg, KY, USA
OW-ENV-TH - Temperature / Humidity Sensor
OW-ENV-TH
OW-ENV-TH - Temperature / Humidity Sensor OW-ENV-TH
• High accuracy ±3% Relative Humidity. • Uses 1-Wire communication protocol. • Globally unique 64-Bit serial number. • Updates temperature data every 2 seconds. • Updates relative humidity, dew point, humidex, and heat index readings every second. • Supports Conditional Search command, with user-definable conditions. • Compatible with all EDS and Maxim1-Wire bus masters. • Pass-through connector for easy daisy-chaining of sensors. • Optional Latching Relay may be controlled independently or change due to alarm status. • LED may be controlled independently or change due to alarm status. • Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system. The EDS Temperature / Humidity Sensor, OW-ENV-TH, offers an innovative way to easily monitor and control temperature and humidity in indoor environments. The wall mount sensor features both a high accuracy humidity sensor and temperature sensor; as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and humidity levels at one or more locations within a building. The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor. The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including: Activate when an alarm parameter is met and deactivate when the alarm byte is cleared Activate when an alarm parameter is met and deactivate when readings return to normal range Controlled independent of alarm status. The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature / Humidity Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Humidistat. Part#s OW-ENV-TH - Temperature/Humidity OW-ENV-THR - Temperature/Humidity /Relay * Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™
• High accuracy ±3% Relative Humidity.
• Uses 1-Wire communication protocol.
• Globally unique 64-Bit serial number.
• Updates temperature data every 2 seconds.
• Updates relative humidity, dew point, humidex, and heat index readings every second.
• Supports Conditional Search command, with user-definable conditions.
• Compatible with all EDS and Maxim1-Wire bus masters.
• Pass-through connector for easy daisy-chaining of sensors.
• Optional Latching Relay may be controlled independently or change due to alarm status.
• LED may be controlled independently or change due to alarm status.
• Applications include thermostatic controls, industrial systems, consumer products, thermometers, or any thermally sensitive system.

The EDS Temperature / Humidity Sensor, OW-ENV-TH, offers an innovative way to easily monitor and control temperature and humidity in indoor environments. The wall mount sensor features both a high accuracy humidity sensor and temperature sensor; as well as an LED, conditional search support, and a pass-through 1-Wire connection. Together these features offer an efficient and flexible system for monitoring the temperature and humidity levels at one or more locations within a building.

The sensor was specifically designed for easy communications. Any general purpose 1-Wire host adapter* should be capable of reading data from the sensor.

The conditional search support allows the 1-Wire host adapter to quickly identify the alarm status for numerous parameters; and the LED and optional latching relay can be configured to behave in a variety of ways, including:

  • Activate when an alarm parameter is met and deactivate when the alarm byte is cleared
  • Activate when an alarm parameter is met and deactivate when readings return to normal range
  • Controlled independent of alarm status.

The LED and optional relay response times are extremely fast; the sensors are able to respond appropriately (activate fan/alarm siren/etc) even before the monitoring application is aware an alarm has been triggered. Since, the EDS Temperature / Humidity Sensor's alarm functions can operate independently of the 1-Wire host adapter the sensor can be used as a standalone Thermostat or Humidistat.

Part#s

  • OW-ENV-TH - Temperature/Humidity
  • OW-ENV-THR - Temperature/Humidity/Relay

* Tested models include the HA7Net, OW-SERVER, HA2, HA3, HA4B, HA5, HA7E, HA7S, DS9490R#, DS9097U, and LinkUSB™

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number OW-ENV-TH
Product Name OW-ENV-TH - Temperature / Humidity Sensor
Sensor Type Temperature; Humidity
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Battery Pressure Sensor - GEN II - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Package / Mounting Surface Mount (SMD)
View Details
Temperature & Humidity Sensor ICs - 533789 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -50 to 90 C (-58 to 194 F)
View Details
Image sensor modules - C15853-03 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details