Embedded Data Systems OW-TEMP-SW-12R - Wall Mount Temperature Sensor w/ RJ12 OW-TEMP-SW-12R_

Description
Previously part # T2001S-R. Ambient temperature range wall mount. High impact ABS plastic enclosure. Surface or wall mountable. Stranded cable, 12 foot in length. Terminated with RJ12 plug. Embedded Maxim DS18S20 sensor. No external power required, or can be optionally powered for faster operation. Uses 1-Wire communication protocol. Compatible with all EDS 1-Wire bus masters. Chemical resistant cable. Automatic unique device addressing. The OW-TEMP-SW-12R temperature sensor is designed for general-purpose ambient temperature measurement applications. It is constructed of high impact ABS plastic, ivory in color, and suited for wall or surface mounting. The OW-TEMP-SW-12R is vented for good thermal contact with the ambient air. The back half of the ABS enclosure can be removed for a low profile wall mounting with a single screw through the center of the enclosure. The OW-TEMP-SW-12R is directly compatible with all Embedded Data Systems 1-Wire bus masters, included the HA7Net. For complete documentation on the embedded DS18S20 sensor, please refer to the manufacturer’s spec sheet available at http://maxim-ic.com. The RJ12 pin outs are as follows: Pin 3: 1-Wire Signal, Blue Pin 4: Common (GND), White & Ext. Power (VDD), Orange (parasitic mode) Our standard OW-TEMP-SW-12R sensor has a 12 foot long cable; however, with minimum orders we can manufacture the temperature sensor to custom lengths. Please contact us for a custom quote.
Description
Previously part # T2001S-R. Ambient temperature range wall mount. High impact ABS plastic enclosure. Surface or wall mountable. Stranded cable, 12 foot in length. Terminated with RJ12 plug. Embedded Maxim DS18S20 sensor. No external power required, or can be optionally powered for faster operation. Uses 1-Wire communication protocol. Compatible with all EDS 1-Wire bus masters. Chemical resistant cable. Automatic unique device addressing. The OW-TEMP-SW-12R temperature sensor is designed for general-purpose ambient temperature measurement applications. It is constructed of high impact ABS plastic, ivory in color, and suited for wall or surface mounting. The OW-TEMP-SW-12R is vented for good thermal contact with the ambient air. The back half of the ABS enclosure can be removed for a low profile wall mounting with a single screw through the center of the enclosure. The OW-TEMP-SW-12R is directly compatible with all Embedded Data Systems 1-Wire bus masters, included the HA7Net. For complete documentation on the embedded DS18S20 sensor, please refer to the manufacturer’s spec sheet available at http://maxim-ic.com. The RJ12 pin outs are as follows: Pin 3: 1-Wire Signal, Blue Pin 4: Common (GND), White & Ext. Power (VDD), Orange (parasitic mode) Our standard OW-TEMP-SW-12R sensor has a 12 foot long cable; however, with minimum orders we can manufacture the temperature sensor to custom lengths. Please contact us for a custom quote.

Suppliers

Company
Product
Description
Supplier Links
OW-TEMP-SW-12R - Wall Mount Temperature Sensor w/ RJ12 - OW-TEMP-SW-12R_ - Embedded Data Systems
Lawrenceburg, KY, USA
OW-TEMP-SW-12R - Wall Mount Temperature Sensor w/ RJ12
OW-TEMP-SW-12R_
OW-TEMP-SW-12R - Wall Mount Temperature Sensor w/ RJ12 OW-TEMP-SW-12R_
Previously part # T2001S-R. Ambient temperature range wall mount. High impact ABS plastic enclosure. Surface or wall mountable. Stranded cable, 12 foot in length. Terminated with RJ12 plug. Embedded Maxim DS18S20 sensor. No external power required, or can be optionally powered for faster operation. Uses 1-Wire communication protocol. Compatible with all EDS 1-Wire bus masters. Chemical resistant cable. Automatic unique device addressing. The OW-TEMP-SW-12R temperature sensor is designed for general-purpose ambient temperature measurement applications. It is constructed of high impact ABS plastic, ivory in color, and suited for wall or surface mounting. The OW-TEMP-SW-12R is vented for good thermal contact with the ambient air. The back half of the ABS enclosure can be removed for a low profile wall mounting with a single screw through the center of the enclosure. The OW-TEMP-SW-12R is directly compatible with all Embedded Data Systems 1-Wire bus masters, included the HA7Net. For complete documentation on the embedded DS18S20 sensor, please refer to the manufacturer’s spec sheet available at http://maxim-ic.com. The RJ12 pin outs are as follows: Pin 3: 1-Wire Signal, Blue Pin 4: Common (GND), White & Ext. Power (VDD), Orange (parasitic mode) Our standard OW-TEMP-SW-12R sensor has a 12 foot long cable; however, with minimum orders we can manufacture the temperature sensor to custom lengths. Please contact us for a custom quote.
  • Previously part # T2001S-R.
  • Ambient temperature range wall mount.
  • High impact ABS plastic enclosure.
  • Surface or wall mountable.
  • Stranded cable, 12 foot in length.
  • Terminated with RJ12 plug.
  • Embedded Maxim DS18S20 sensor.
  • No external power required, or can be optionally powered for faster operation.
  • Uses 1-Wire communication protocol.
  • Compatible with all EDS 1-Wire bus masters.
  • Chemical resistant cable.
  • Automatic unique device addressing.

The OW-TEMP-SW-12R temperature sensor is designed for general-purpose ambient temperature measurement applications. It is constructed of high impact ABS plastic, ivory in color, and suited for wall or surface mounting. The OW-TEMP-SW-12R is vented for good thermal contact with the ambient air. The back half of the ABS enclosure can be removed for a low profile wall mounting with a single screw through the center of the enclosure.

The OW-TEMP-SW-12R is directly compatible with all Embedded Data Systems 1-Wire bus masters, included the HA7Net. For complete documentation on the embedded DS18S20 sensor, please refer to the manufacturer’s spec sheet available at http://maxim-ic.com.

The RJ12 pin outs are as follows:

  • Pin 3: 1-Wire Signal, Blue
  • Pin 4: Common (GND), White & Ext. Power (VDD), Orange (parasitic mode)

Our standard OW-TEMP-SW-12R sensor has a 12 foot long cable; however, with minimum orders we can manufacture the temperature sensor to custom lengths. Please contact us for a custom quote.

Supplier's Site

Technical Specifications

  Embedded Data Systems
Product Category Sensor Chips
Product Number OW-TEMP-SW-12R_
Product Name OW-TEMP-SW-12R - Wall Mount Temperature Sensor w/ RJ12
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 1464849 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Mounting Sot-23w
Sot-23w
Standards and Certifications RoHS
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM20 2.4V, 10?A, SC70, micro SMD Temperature Sensor - LM20BIM7/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers