Vaisala Datasheets for Moisture Meters
Moisture meters are used to measure the moisture content in bulk solids, liquids and gases.
Moisture Meters: Learn more
| Product Name | Notes |
|---|---|
| For ASTM2170 Compliant Borehole Measurement Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for... | |
| For OEM Applications An open frame module for integration into environmental chambers and incubators. The module incorporates the Vaisala HUMICAP® 180R sensor which ensures excellent measurement accuracy. A reliable choice... | |
| For SF6 Gas The Vaisala Multiparameter Transmitter DPT145 for SF6 Gas is a unique innovation that enables online measurement of dew point, pressure, and temperature. It also calculates four other... | |
| For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in... | |
| For Transformers and Oil Pipelines Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which... | |
| For Vaisala's Smart Humidity, Temperature, Dew Point, Moisture in Oil, CO2 and H2O2 Probes Vaisala Indigo 200 Series host devices are part of Vaisala Indigo product family and intended for... |