Vaisala Datasheets for Data Loggers and Data Recorders
Data loggers and data recorders acquire digital data from sensors and other signals. They are primarily used to store data for subsequent downloads to a host PC, but may also include real-time features such as monitors and alarms.
Data Loggers and Data Recorders: Learn more
| Product Name | Notes |
|---|---|
| For demanding temperature monitoring & mapping Vaisala DL1000-1400 is a high-accuracy temperature data logger. Ideal for ultra-low temperature freezers, fridges, cold rooms in regulated environments, the DL1000-1400 temperature logger provides... | |
| For extreme temperature monitoring The DL1700 thermocouple data loggers provide accurate temperature data acquisition, remote alarming, and continuous monitoring. The loggers are ideal for demanding environments that use extreme temperatures,... | |
| For monitoring DC voltage or 0-20 mA current loop outputs The DL4000 data loggers are a simple solution for recording and monitoring pressure, flow, fluid level, pH, electrical properties, moisture... | |
| For monitoring temperature, humidity, and analog inputs Vaisala's Mid-Range data loggers are designed for early phase drug and device development applications where speed and economy are critical. Data Logger Selection... | |
| For monitoring temperature, humidity, with optional analog input The Vaisala DL2000 data logger uses highly calibrated temperature and humidity sensors to provide accurate and stable measurement, with an optional analog... | |
| For monitoring temperature, relative humidity, current, voltage & door contacts The Vaisala HMT140 Wi-Fi data logger is designed for humidity, temperature and analog signal monitoring in cleanrooms, warehouses, freezers, laboratories,... | |
| For wide-range temperature monitoring Vaisala's multi-application temperature data loggers monitor temperatures in up to four applications with one logger – ultra-low temperature freezers, freezer/refrigerator s and incubators. A superior alternative... | |
| For wireless monitoring of controlled areas The RFL100 data loggers use Vaisala’s proprietary VaiNet wireless technology to monitor environments ranging from warehouses, to production areas, to cleanrooms and laboratories. VaiNet... |