For Vaisala's Smart Humidity, Temperature, Dew Point, Moisture in Oil, CO2 and H2O2 Probes
Vaisala Indigo 200 Series host devices are part of Vaisala Indigo product family and intended for Vaisala's intelligent, stand-alone humidity probes (HMP3, HMP4, HMP5, HMP7, HMP8 and HMP9), dew point probes (DMP5, DMP6, DMP7 and DMP8), temperature probe (TMP1), CO2 probes (GMP251 and GMP252), moisture in oil probe MMP8, as well as our vaporized hydrogen peroxide probe series HPP270: including HPP271 to measure hydrogen peroxide vapor (ppm), or the HPP272 to measure hydrogen peroxide vapor (ppm), temperature, and humidity (relative humidity and relative saturation). The HPP272 probe includes other calculated parameters such as dew point and vapor pressure measurements.
Typical applications include industrial and compressed air drying, life science incubators, hatchers and setters, greenhouses, cold storage & refrigeration, food transportation, CO2 safety, hydraulic and lubrication oil monitoring, demanding HVAC such as animal shelters, swimming pools, parking garages, and facilities using vaporized hydrogen peroxide decontamination.
Indigo 200 allows for easy evaluation and visualization of data, also wirelessly. The installation is uncomplicated, which saves time. Also the probe types are interchangeable reducing downtime. The enclosure with an IP65 classification is safe for harsh environments and resistant to dust and most chemicals. The smooth surface of the enclosure makes cleaning easy.
Features • Plug-and-play probe connection for Vaisala Indigo compatible probes • Wireless interface for configuration and temporary use • Operating temperature: -40 ... +60 °C, with display -20 ...+60 °C • LCD color display (optional non-display version for analog model) • IP65 enclosure • 24 V power supply input • Indigo 201 model: 3 analog outputs (mA or V) • Indigo 202 model: RS485 with Modbus RTU • 2 configurable relays
Key Benefits
• Easy access to data • It's easy to view and evaluate data, also wirelessly.
• For harsh environments • The enclosure with an IP65 classification is safe for harsh environments and resistant to dust and most chemicals. The smooth surface of the enclosure makes cleaning easy.
• Easy installation • True plug-and-play attachments of probes to the display, which saves time and reduces downtime.
| Vaisala | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | Indigo 200 Series |
| Product Name | Humidity, Temperature, Dew Point, and Moisture Transmitters |
| Technology | Capacitive |
| Application | Moisture / Water Content in Fuel / Liquids; Moisture / Water Content in Gases / Air |
| Variables Measured | Relative Humidity; DewPoint; Temperature |
| Form Factor | Transmitter |