Vaisala Multiparameter Transmitter DPT145

Description
For SF6 Gas ​The Vaisala Multiparameter Transmitter DPT145 for SF6 Gas is a unique innovation that enables online measurement of dew point, pressure, and temperature. It also calculates four other values, including SF6 density. The DPT145 is especially well suited for integration into OEM systems. Features  • Measured parameters: dew point, pressure, temperature  • Calculated parameters: SF6 density, normalized pressure, dew point in atmospheric pressure, ppm  • Digital output RS-485 with MODBUS Key Benefits • Risk-Free, Greener Solution   • Enables gas trends to be followed via a data collection system. Monitoring is environmentally friendly because there is no need for sampling - no SF6 gas is released into the atmosphere.  • Cost-effective   • Saves time and money across the board, from investment and installation to operation and servicing.  • Easy maintenance   • Long calibration interval of years
Datasheet
Description
For SF6 Gas ​The Vaisala Multiparameter Transmitter DPT145 for SF6 Gas is a unique innovation that enables online measurement of dew point, pressure, and temperature. It also calculates four other values, including SF6 density. The DPT145 is especially well suited for integration into OEM systems. Features  • Measured parameters: dew point, pressure, temperature  • Calculated parameters: SF6 density, normalized pressure, dew point in atmospheric pressure, ppm  • Digital output RS-485 with MODBUS Key Benefits • Risk-Free, Greener Solution   • Enables gas trends to be followed via a data collection system. Monitoring is environmentally friendly because there is no need for sampling - no SF6 gas is released into the atmosphere.  • Cost-effective   • Saves time and money across the board, from investment and installation to operation and servicing.  • Easy maintenance   • Long calibration interval of years
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiparameter Transmitter - DPT145 - Vaisala
Burlington, MA, United States
Multiparameter Transmitter
DPT145
Multiparameter Transmitter DPT145
For SF6 Gas ​The Vaisala Multiparameter Transmitter DPT145 for SF6 Gas is a unique innovation that enables online measurement of dew point, pressure, and temperature. It also calculates four other values, including SF6 density. The DPT145 is especially well suited for integration into OEM systems. Features  • Measured parameters: dew point, pressure, temperature  • Calculated parameters: SF6 density, normalized pressure, dew point in atmospheric pressure, ppm  • Digital output RS-485 with MODBUS Key Benefits • Risk-Free, Greener Solution   • Enables gas trends to be followed via a data collection system. Monitoring is environmentally friendly because there is no need for sampling - no SF6 gas is released into the atmosphere.  • Cost-effective   • Saves time and money across the board, from investment and installation to operation and servicing.  • Easy maintenance   • Long calibration interval of years

For SF6 Gas

​The Vaisala Multiparameter Transmitter DPT145 for SF6 Gas is a unique innovation that enables online measurement of dew point, pressure, and temperature. It also calculates four other values, including SF6 density. The DPT145 is especially well suited for integration into OEM systems.

Features  • Measured parameters: dew point, pressure, temperature  • Calculated parameters: SF6 density, normalized pressure, dew point in atmospheric pressure, ppm  • Digital output RS-485 with MODBUS

Key Benefits

 • Risk-Free, Greener Solution   • Enables gas trends to be followed via a data collection system. Monitoring is environmentally friendly because there is no need for sampling - no SF6 gas is released into the atmosphere.
 • Cost-effective   • Saves time and money across the board, from investment and installation to operation and servicing.
 • Easy maintenance   • Long calibration interval of years

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Moisture Meters
Product Number DPT145
Product Name Multiparameter Transmitter
Technology Vaisala MPS1 Multiparameter Sensor
Application Moisture / Water Content in Gases / Air
Variables Measured DewPoint; Pressure; Temperature
Form Factor Transmitter
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Portable Dewpoint Meter - Model SADP-D - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Electronic Hygrostat EFR 012 - 01246.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Chilled Mirror Hygrometer - OptiSonde - Panametrics
Specs
Technology ChillMirror
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details