Vaisala Digital Open Frame Humidity Module HMM105

Description
For OEM Applications An open frame module for integration into environmental chambers and incubators. The module incorporates the Vaisala HUMICAP® 180R sensor which ensures excellent measurement accuracy. A reliable choice for OEM use. Features  • Digital I2C communication available  • Full temperature compensation over the operating temperature range of -40˚C ... +180˚C  • High temperature tolerance, also suitable for heat sterilization  • Excellent measurement accuracy with Vaisala HUMICAP®180R sensor  • Probe head with M10 x 1 threads Key Benefits • Maintenance-free   • No need for a water tank, water pump or to change anything.  • Easy to install   • Detachable probe assembly for ease of installation.  • I2C interface for better usability   • The interface can be used to read measurement values and status information, set operation parameters, and make adjustments.
Datasheet
Description
For OEM Applications An open frame module for integration into environmental chambers and incubators. The module incorporates the Vaisala HUMICAP® 180R sensor which ensures excellent measurement accuracy. A reliable choice for OEM use. Features  • Digital I2C communication available  • Full temperature compensation over the operating temperature range of -40˚C ... +180˚C  • High temperature tolerance, also suitable for heat sterilization  • Excellent measurement accuracy with Vaisala HUMICAP®180R sensor  • Probe head with M10 x 1 threads Key Benefits • Maintenance-free   • No need for a water tank, water pump or to change anything.  • Easy to install   • Detachable probe assembly for ease of installation.  • I2C interface for better usability   • The interface can be used to read measurement values and status information, set operation parameters, and make adjustments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Open Frame Humidity Module - HMM105 - Vaisala
Burlington, MA, United States
Digital Open Frame Humidity Module
HMM105
Digital Open Frame Humidity Module HMM105
For OEM Applications An open frame module for integration into environmental chambers and incubators. The module incorporates the Vaisala HUMICAP® 180R sensor which ensures excellent measurement accuracy. A reliable choice for OEM use. Features  • Digital I2C communication available  • Full temperature compensation over the operating temperature range of -40˚C ... +180˚C  • High temperature tolerance, also suitable for heat sterilization  • Excellent measurement accuracy with Vaisala HUMICAP®180R sensor  • Probe head with M10 x 1 threads Key Benefits • Maintenance-free   • No need for a water tank, water pump or to change anything.  • Easy to install   • Detachable probe assembly for ease of installation.  • I2C interface for better usability   • The interface can be used to read measurement values and status information, set operation parameters, and make adjustments.

For OEM Applications

An open frame module for integration into environmental chambers and incubators. The module incorporates the Vaisala HUMICAP® 180R sensor which ensures excellent measurement accuracy. A reliable choice for OEM use.

Features  • Digital I2C communication available  • Full temperature compensation over the operating temperature range of -40˚C ... +180˚C  • High temperature tolerance, also suitable for heat sterilization  • Excellent measurement accuracy with Vaisala HUMICAP®180R sensor  • Probe head with M10 x 1 threads

Key Benefits

 • Maintenance-free   • No need for a water tank, water pump or to change anything.
 • Easy to install   • Detachable probe assembly for ease of installation.
 • I2C interface for better usability   • The interface can be used to read measurement values and status information, set operation parameters, and make adjustments.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Moisture Meters
Product Number HMM105
Product Name Digital Open Frame Humidity Module
Technology Capacitive; Vaisala HUMICAP® 180R
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity; DewPoint
Relative Humidity Range 0.0 to 100 %
Relative Humidity Accuracy 1.5 %
Unlock Full Specs
to access all available technical data

Similar Products

Low humidity probe for dew point monitoring - HPM.HYT.939p.K.0.KK.SA.S - Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 0.5000 %
Operating Temp -40 to 176 F (-40 to 80 C)
View Details
Wall-mount, Weatherproof Dewpoint Hygrometer - Superdew 3 WP - Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter; Analyzer
Dew Point Range -148 to 68 F (-100 to 20 C)
View Details
Humidity Sensors - 20029245-50 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -22 to 167 F (-30 to 75 C)
View Details
2 suppliers
Wood Moisture Meter - 5858052 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Variables Measured Moisture Content
Form Factor Meter
Relative Humidity Range 0.0 to 100 %
View Details