Vaisala Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| For cleanrooms and industrial settings The CAB100 is designed for continuous monitoring and alarming of cleanroom and industrial areas. The cabinets provide centralized integration of transmitters with the Vaisala viewLinc... |