Vaisala Moisture and Temperature Meter for Oil Series MMT310

Description
For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and of lubrication systems in marine and paper industry. Features  • Continuous measurement of moisture in oil with excellent long-term stability  • Proven Vaisala HUMICAP® sensor, over 15 years in oil applications  • Measurements in lubrication, hydraulic and transformer oils  • Excellent pressure and temperature tolerance  • Measuring water activity - ppm calculation for transformer oil  • Traceable calibration (certificate included) Key Benefits • Easy to install and operate   • Installation through ball valve. No need to shut down the process.  • Fast   • Online, real-time detection of moisture in oil without sampling.  • Reliable   • Tells the true margin to water saturation point in all changing conditions, taking into account e.g. temperature changes and aging of oil.
Datasheet
Description
For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and of lubrication systems in marine and paper industry. Features  • Continuous measurement of moisture in oil with excellent long-term stability  • Proven Vaisala HUMICAP® sensor, over 15 years in oil applications  • Measurements in lubrication, hydraulic and transformer oils  • Excellent pressure and temperature tolerance  • Measuring water activity - ppm calculation for transformer oil  • Traceable calibration (certificate included) Key Benefits • Easy to install and operate   • Installation through ball valve. No need to shut down the process.  • Fast   • Online, real-time detection of moisture in oil without sampling.  • Reliable   • Tells the true margin to water saturation point in all changing conditions, taking into account e.g. temperature changes and aging of oil.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture and Temperature Meter for Oil - Series MMT310 - Vaisala
Burlington, MA, United States
Moisture and Temperature Meter for Oil
Series MMT310
Moisture and Temperature Meter for Oil Series MMT310
For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and of lubrication systems in marine and paper industry. Features  • Continuous measurement of moisture in oil with excellent long-term stability  • Proven Vaisala HUMICAP® sensor, over 15 years in oil applications  • Measurements in lubrication, hydraulic and transformer oils  • Excellent pressure and temperature tolerance  • Measuring water activity - ppm calculation for transformer oil  • Traceable calibration (certificate included) Key Benefits • Easy to install and operate   • Installation through ball valve. No need to shut down the process.  • Fast   • Online, real-time detection of moisture in oil without sampling.  • Reliable   • Tells the true margin to water saturation point in all changing conditions, taking into account e.g. temperature changes and aging of oil.

For Transformer Oil, Hydraulic and Lubrication Systems in Marine and Paper Industry

Vaisala HUMICAP® Moisture and Temperature Transmitter Series MMT310 is a fast and reliable on-line detector for moisture in oil. Used in for applications such as e.g. monitoring of transformer oil and of lubrication systems in marine and paper industry.

Features  • Continuous measurement of moisture in oil with excellent long-term stability  • Proven Vaisala HUMICAP® sensor, over 15 years in oil applications  • Measurements in lubrication, hydraulic and transformer oils  • Excellent pressure and temperature tolerance  • Measuring water activity - ppm calculation for transformer oil  • Traceable calibration (certificate included)

Key Benefits

 • Easy to install and operate   • Installation through ball valve. No need to shut down the process.
 • Fast   • Online, real-time detection of moisture in oil without sampling.
 • Reliable   • Tells the true margin to water saturation point in all changing conditions, taking into account e.g. temperature changes and aging of oil.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Moisture Meters
Product Number Series MMT310
Product Name Moisture and Temperature Meter for Oil
Technology Capacitive; Vaisala HUMICAP® 180L2
Application Moisture / Water Content in Fuel / Liquids
Variables Measured Moisture Content; Temperature
Form Factor Sensor; Transmitter
Moisture Content Range 0.0 to 100 %
Unlock Full Specs
to access all available technical data

Similar Products

Humidity module for meteorological applications - HYT.R411 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 2 %
Operating Temp -112 to 122 F (-80 to 50 C)
View Details
Dewpoint Transmitter - AcuDew - Shaw Moisture Meters
Shaw Moisture Meters
Specs
Variables Measured DewPoint
Form Factor Meter
Dew Point Range -184 to 68 F (-120 to 20 C)
View Details
Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Moisture Analyzer - air.IQ - Panametrics
Specs
Technology Aluminum Oxide
Application Moisture / Water Content in Gases / Air
Features Datalogger
View Details