Vaisala Concrete Moisture Measurement Kit SHM40

Description
For ASTM2170 Compliant Borehole Measurement Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where humidity probe is left in the borehole until the humidity in the hole has reached an equilibrium state and the stabilized values can be read. Features  • HM40 indicator with adapter  • HMP40S RH&T probe with a cable  • Calibration certificate (ISO9001 compliant)  • 12 pcs plastic tubes (19266HM)  • 12 pcs rubber plugs (233976)  • 3 pcs protective covers with lid (19268HM)  • Weather-proof carrying case with a shoulder strap Key Benefits • Easy to use   • The water-proof carrying case includes all you need for measuring structural moisture reliably.  • Durable   • The HMP40S probes are IP65 classified and conform to the ASTM-standard F2170.  • Accurate   • Proven HUMICAP sensor technology provides accurate and stable data in numeric, statistic or graph views.
Datasheet
Description
For ASTM2170 Compliant Borehole Measurement Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where humidity probe is left in the borehole until the humidity in the hole has reached an equilibrium state and the stabilized values can be read. Features  • HM40 indicator with adapter  • HMP40S RH&T probe with a cable  • Calibration certificate (ISO9001 compliant)  • 12 pcs plastic tubes (19266HM)  • 12 pcs rubber plugs (233976)  • 3 pcs protective covers with lid (19268HM)  • Weather-proof carrying case with a shoulder strap Key Benefits • Easy to use   • The water-proof carrying case includes all you need for measuring structural moisture reliably.  • Durable   • The HMP40S probes are IP65 classified and conform to the ASTM-standard F2170.  • Accurate   • Proven HUMICAP sensor technology provides accurate and stable data in numeric, statistic or graph views.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Concrete Moisture Measurement Kit - SHM40 - Vaisala
Burlington, MA, United States
Concrete Moisture Measurement Kit
SHM40
Concrete Moisture Measurement Kit SHM40
For ASTM2170 Compliant Borehole Measurement Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where humidity probe is left in the borehole until the humidity in the hole has reached an equilibrium state and the stabilized values can be read. Features  • HM40 indicator with adapter  • HMP40S RH&T probe with a cable  • Calibration certificate (ISO9001 compliant)  • 12 pcs plastic tubes (19266HM)  • 12 pcs rubber plugs (233976)  • 3 pcs protective covers with lid (19268HM)  • Weather-proof carrying case with a shoulder strap Key Benefits • Easy to use   • The water-proof carrying case includes all you need for measuring structural moisture reliably.  • Durable   • The HMP40S probes are IP65 classified and conform to the ASTM-standard F2170.  • Accurate   • Proven HUMICAP sensor technology provides accurate and stable data in numeric, statistic or graph views.

For ASTM2170 Compliant Borehole Measurement

Measuring structural moisture is essential in order to avoid mold and volatile organic compounds (VOCs). Vaisala SHM40 offers an easy and a reliable solution for humidity measurements in concrete and other structures using the borehole method, where humidity probe is left in the borehole until the humidity in the hole has reached an equilibrium state and the stabilized values can be read.

Features  • HM40 indicator with adapter  • HMP40S RH&T probe with a cable  • Calibration certificate (ISO9001 compliant)  • 12 pcs plastic tubes (19266HM)  • 12 pcs rubber plugs (233976)  • 3 pcs protective covers with lid (19268HM)  • Weather-proof carrying case with a shoulder strap

Key Benefits

 • Easy to use   • The water-proof carrying case includes all you need for measuring structural moisture reliably.
 • Durable   • The HMP40S probes are IP65 classified and conform to the ASTM-standard F2170.
 • Accurate   • Proven HUMICAP sensor technology provides accurate and stable data in numeric, statistic or graph views.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Moisture Meters
Product Number SHM40
Product Name Concrete Moisture Measurement Kit
Technology Capacitive; Vaisala HUMICAP® 180R
Application Moisture / Water Content in Powder / Solids
Variables Measured Relative Humidity; Moisture Content
Form Factor Meter; Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.0-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensors - 10142048-22 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
4 suppliers
Hygrometers - 1065306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Humidity module textile filter - HYT 221 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Relative Humidity Accuracy 1.8 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
2 suppliers