Vaisala Handheld Moisture and Temperature Meter for Spot-Checking in Oil MM70

Description
For Transformers and Oil Pipelines Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which causes severe problems in lubrication systems. Excellent pressure and temperature tolerance. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system. The MM70 also supports the use of Vaisala's humidity, dew point, and carbon dioxide probes, making it a versatile investment applicable to several multi-parameter applications. Two probes can simultaneously be connected to the MM70. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the MM70 to a PC. Features  • Measurement independent of oil type, age and temperature - indicates margin to oil saturation  • In-line process checking through ball valve, no need to drain the oil  • Rugged and reliable construction  • Multi-probe operation; dewpoint and CO2 probes can also be connected  • Vaisala HUMICAP® Sensor - proven field performance since 1973 Key Benefits • Convenient   • No reference oil needed for recalibration.  • Easy in-line process checking   • No need to drain the oil. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system.  • Cost-effective multi-probe operation   • Supports the use of Vaisala's humidity, dew point, and carbon dioxide probes, making it a versatile investment applicable to several multi-parameter applications. One or two probes can be connected simultaneously.
Datasheet
Description
For Transformers and Oil Pipelines Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which causes severe problems in lubrication systems. Excellent pressure and temperature tolerance. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system. The MM70 also supports the use of Vaisala's humidity, dew point, and carbon dioxide probes, making it a versatile investment applicable to several multi-parameter applications. Two probes can simultaneously be connected to the MM70. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the MM70 to a PC. Features  • Measurement independent of oil type, age and temperature - indicates margin to oil saturation  • In-line process checking through ball valve, no need to drain the oil  • Rugged and reliable construction  • Multi-probe operation; dewpoint and CO2 probes can also be connected  • Vaisala HUMICAP® Sensor - proven field performance since 1973 Key Benefits • Convenient   • No reference oil needed for recalibration.  • Easy in-line process checking   • No need to drain the oil. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system.  • Cost-effective multi-probe operation   • Supports the use of Vaisala's humidity, dew point, and carbon dioxide probes, making it a versatile investment applicable to several multi-parameter applications. One or two probes can be connected simultaneously.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Handheld Moisture and Temperature Meter for Spot-Checking in Oil - MM70 - Vaisala
Burlington, MA, United States
Handheld Moisture and Temperature Meter for Spot-Checking in Oil
MM70
Handheld Moisture and Temperature Meter for Spot-Checking in Oil MM70
For Transformers and Oil Pipelines Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which causes severe problems in lubrication systems. Excellent pressure and temperature tolerance. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system. The MM70 also supports the use of Vaisala's humidity, dew point, and carbon dioxide probes, making it a versatile investment applicable to several multi-parameter applications. Two probes can simultaneously be connected to the MM70. The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the MM70 to a PC. Features  • Measurement independent of oil type, age and temperature - indicates margin to oil saturation  • In-line process checking through ball valve, no need to drain the oil  • Rugged and reliable construction  • Multi-probe operation; dewpoint and CO2 probes can also be connected  • Vaisala HUMICAP® Sensor - proven field performance since 1973 Key Benefits • Convenient   • No reference oil needed for recalibration.  • Easy in-line process checking   • No need to drain the oil. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system.  • Cost-effective multi-probe operation   • Supports the use of Vaisala's humidity, dew point, and carbon dioxide probes, making it a versatile investment applicable to several multi-parameter applications. One or two probes can be connected simultaneously.

For Transformers and Oil Pipelines

Reliable MM70 is an ideal tool for the preventive maintenance of oil-filled systems. The water activity measurement indicates the margin to free water formation, which causes severe problems in lubrication systems. Excellent pressure and temperature tolerance. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system.

The MM70 also supports the use of Vaisala's humidity, dew point, and carbon dioxide probes, making it a versatile investment applicable to several multi-parameter applications. Two probes can simultaneously be connected to the MM70.

The optional MI70 Link Windows® software in combination with a USB connection cable is used to transfer logged data and real time measurement data from the MM70 to a PC.

Features  • Measurement independent of oil type, age and temperature - indicates margin to oil saturation  • In-line process checking through ball valve, no need to drain the oil  • Rugged and reliable construction  • Multi-probe operation; dewpoint and CO2 probes can also be connected  • Vaisala HUMICAP® Sensor - proven field performance since 1973

Key Benefits

 • Convenient   • No reference oil needed for recalibration.
 • Easy in-line process checking   • No need to drain the oil. The probe can be inserted directly into the process pipe through a ball valve without draining the oil in the system.
 • Cost-effective multi-probe operation   • Supports the use of Vaisala's humidity, dew point, and carbon dioxide probes, making it a versatile investment applicable to several multi-parameter applications. One or two probes can be connected simultaneously.

Supplier's Site Datasheet

Technical Specifications

  Vaisala
Product Category Moisture Meters
Product Number MM70
Product Name Handheld Moisture and Temperature Meter for Spot-Checking in Oil
Technology Capacitive; Vaisala HUMICAP® 180L2
Application Moisture / Water Content in Fuel / Liquids
Variables Measured Moisture Content; Temperature
Form Factor Meter
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat EFR 012 - 01245.9-00 - STEGO
Specs
Application Moisture / Water Content in Gases / Air
Variables Measured Relative Humidity
Form Factor Sensor
View Details
Humidity Sensor Components - HPP845E031 - TE Connectivity
Specs
Form Factor Sensor
Relative Humidity Range 0.0 to 100 %
Operating Temp -40 to 257 F (-40 to 125 C)
View Details
Hygrometers - 1232269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Variables Measured Relative Humidity; DewPoint
Form Factor Meter; Handheld
View Details
Capacitive Humidity Sensor MK33-W - MK33-W (300pF +/-40pF) - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Operating Temp -40 to 374 F (-40 to 190 C)
View Details