MultiDimension Technology Co., Ltd. 16-Channel, High Sensitivity AGV Magnetic Guide Sensors AGV-TMR15XP

Description
Description The AGV-TMR15XP is 16-channel NPN and PNP output magnetic guide sensor with 10 mm detection accuracy. It is available as standard with N pole, S pole and N/S pole magnetic operating modes including corresponding LED indicators. The AGV-TMR15XP is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, the AGV-TMR15XP is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance. AGV-TMR15XP Features and Benefits Adaptive installation height Adaptive magnetic tape width Superior protection against magnetic material interference Excellent temperature characteristics Magnetic tape/marker detection N pole, S pole and N/S poles detection modes LED indicators for operating modes Applications Automated guided vehicle (AGV) Automated guided cart (AGC) Trackless mobile shelving Logistics sortation
Description
Description The AGV-TMR15XP is 16-channel NPN and PNP output magnetic guide sensor with 10 mm detection accuracy. It is available as standard with N pole, S pole and N/S pole magnetic operating modes including corresponding LED indicators. The AGV-TMR15XP is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, the AGV-TMR15XP is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance. AGV-TMR15XP Features and Benefits Adaptive installation height Adaptive magnetic tape width Superior protection against magnetic material interference Excellent temperature characteristics Magnetic tape/marker detection N pole, S pole and N/S poles detection modes LED indicators for operating modes Applications Automated guided vehicle (AGV) Automated guided cart (AGC) Trackless mobile shelving Logistics sortation

Suppliers

Company
Product
Description
Supplier Links
16-Channel, High Sensitivity AGV Magnetic Guide Sensors - AGV-TMR15XP - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
16-Channel, High Sensitivity AGV Magnetic Guide Sensors
AGV-TMR15XP
16-Channel, High Sensitivity AGV Magnetic Guide Sensors AGV-TMR15XP
Description The AGV-TMR15XP is 16-channel NPN and PNP output magnetic guide sensor with 10 mm detection accuracy. It is available as standard with N pole, S pole and N/S pole magnetic operating modes including corresponding LED indicators. The AGV-TMR15XP is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, the AGV-TMR15XP is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance. AGV-TMR15XP Features and Benefits Adaptive installation height Adaptive magnetic tape width Superior protection against magnetic material interference Excellent temperature characteristics Magnetic tape/marker detection N pole, S pole and N/S poles detection modes LED indicators for operating modes Applications Automated guided vehicle (AGV) Automated guided cart (AGC) Trackless mobile shelving Logistics sortation

Description

The AGV-TMR15XP is 16-channel NPN and PNP output magnetic guide sensor with 10 mm detection accuracy. It is available as standard with N pole, S pole and N/S pole magnetic operating modes including corresponding LED indicators.

The AGV-TMR15XP is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, the AGV-TMR15XP is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance.

AGV-TMR15XP

Features and Benefits


Adaptive installation height Adaptive magnetic tape width
Superior protection against magnetic material interference Excellent temperature characteristics
Magnetic tape/marker detection N pole, S pole and N/S poles detection modes
LED indicators for operating modes

Applications


Automated guided vehicle (AGV) Automated guided cart (AGC)
Trackless mobile shelving Logistics sortation

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number AGV-TMR15XP
Product Name 16-Channel, High Sensitivity AGV Magnetic Guide Sensors
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 6212063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output Digital Serial; USB; Rs232, usb
View Details
Hall Effect Measurement Controller - FastHall™ M91 - Lake Shore Cryotronics, Inc.
Specs
Device Type Controller
Technology Hall Effect
Form Factor Desktop / Module
View Details