MultiDimension Technology Co., Ltd. TMR Magnetic Pattern Recognition Sensor TMR6218XA

Description
General Description:The TMR6218XA is a new type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting full-scale paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6218XA consists of TMR magneto-resistance sensor, high-quality magnet, high-strength metal base and durable non-magnetic stainless steel cover; The TMR6218XA notch pitch is 21mm. Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Sensitivity matching of each channel;(4)Output voltage is independent of scanning speed;(5)Differential output, high CMRR performance;(6)Durable metal case, suitable for heavy load situations;(7)10mm x 18ch detection width, no non-detection area. Applications:(1) Bill counter and validator;(2)Bill sorter;(3)ATM;(4)Magnetic detection of the paper bills
Description
General Description:The TMR6218XA is a new type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting full-scale paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6218XA consists of TMR magneto-resistance sensor, high-quality magnet, high-strength metal base and durable non-magnetic stainless steel cover; The TMR6218XA notch pitch is 21mm. Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Sensitivity matching of each channel;(4)Output voltage is independent of scanning speed;(5)Differential output, high CMRR performance;(6)Durable metal case, suitable for heavy load situations;(7)10mm x 18ch detection width, no non-detection area. Applications:(1) Bill counter and validator;(2)Bill sorter;(3)ATM;(4)Magnetic detection of the paper bills

Suppliers

Company
Product
Description
Supplier Links
TMR Magnetic Pattern Recognition Sensor - TMR6218XA - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Magnetic Pattern Recognition Sensor
TMR6218XA
TMR Magnetic Pattern Recognition Sensor TMR6218XA
General Description:The TMR6218XA is a new type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting full-scale paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6218XA consists of TMR magneto-resistance sensor, high-quality magnet, high-strength metal base and durable non-magnetic stainless steel cover; The TMR6218XA notch pitch is 21mm. Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Sensitivity matching of each channel;(4)Output voltage is independent of scanning speed;(5)Differential output, high CMRR performance;(6)Durable metal case, suitable for heavy load situations;(7)10mm x 18ch detection width, no non-detection area. Applications:(1) Bill counter and validator;(2)Bill sorter;(3)ATM;(4)Magnetic detection of the paper bills

General Description:The TMR6218XA is a new type of 18 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting full-scale paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6218XA consists of TMR magneto-resistance sensor, high-quality magnet, high-strength metal base and durable non-magnetic stainless steel cover; The TMR6218XA notch pitch is 21mm.

Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Sensitivity matching of each channel;(4)Output voltage is independent of scanning speed;(5)Differential output, high CMRR performance;(6)Durable metal case, suitable for heavy load situations;(7)10mm x 18ch detection width, no non-detection area.

Applications:(1) Bill counter and validator;(2)Bill sorter;(3)ATM;(4)Magnetic detection of the paper bills

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6218XA
Product Name TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-MFM 3000 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter); Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Helmholtz Coils - FH-6 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
Gaussmeters - 1065309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details