Ironwood Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
| Product Name | Notes |
|---|---|
| Ironwood Electronics Giga-Spring™ (POGO) are small footprint socket compatible with the GHz elastomer sockets with increased endurance and temperature range. The 1mm contactor is a spring pin (pogo) with 30... | |
| Ironwood Electronics Giga-Spring™ (POGO) are small footprint socket compatible with the GHz elastomer sockets with increased endurance and temperature range. The 1mm contactor is a spring pin (pogo) with 30... | |
| PGA Sockets are available in all of the package codes listed in Appendix B – PGA Package Code Patterns, including the IPGAs. Three pin options are available, as well as... | |
| SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. | |
| ZIF sockets, such as as our GHzBGA sockets ,allow for repeated hand insertions of IC devices. Production sockets are less expensive than typical ZIF's, but do not hold up to... |
| << Prev |