The SS-BGA736B-01 Spring Pin Socket from Ironwood Electronics, Inc. is designed for high bandwidth applications in prototype, test, and burn-in environments. This socket utilizes spring pin technology, allowing for a solder-less connection that can be easily mounted onto a PCB using the provided hardware. The footprint of the socket is typically 5mm larger than the maximum IC size, and it is compatible with the SG-BGA elastomer socket footprint. The spring pins feature a low resistance of less than 0.02,Ѷ and can handle a continuous current rating of 4.0A in free air. The operating temperature range for this socket is between -40° to 150° C. The design allows for easy insertion and extraction of ICs, making it suitable for various testing scenarios. Regular maintenance and cleaning procedures are recommended to ensure optimal performance and longevity of the socket.
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware. The PCB should have mounting and
alignment holes at proper locations (see page 2 of the drawing for recommended PCB
layout information). The typical SS-BGA socket footprint is only 5mm larger than the maximum IC size. It is compatible with the alternate SG-BGA (elastomer) socket footprint.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SS-BGA736B-01 |
| Product Name | Spring Pin Socket |
| Product Type | IC Socket |
| Socket Type | BGA |
| Mounting | ZIF, Direct Mount, Solderless |
| Features | Solderless; ZIF Lock; Clamshell Socket |