Ironwood Electronics, Inc. Spring Pin Socket SS-BGA548C-01

Description
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware. The PCB should have mounting and alignment holes at proper locations (see page 2 of the drawing for recommended PCB layout information). The typical SS-BGA socket footprint is only 5mm larger than the maximum IC size. It is compatible with the alternate SG-BGA (elastomer) socket footprint.
Datasheet
Description
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware. The PCB should have mounting and alignment holes at proper locations (see page 2 of the drawing for recommended PCB layout information). The typical SS-BGA socket footprint is only 5mm larger than the maximum IC size. It is compatible with the alternate SG-BGA (elastomer) socket footprint.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
Spring Pin Socket
SS-BGA548C-01
Spring Pin Socket SS-BGA548C-01
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware. The PCB should have mounting and alignment holes at proper locations (see page 2 of the drawing for recommended PCB layout information). The typical SS-BGA socket footprint is only 5mm larger than the maximum IC size. It is compatible with the alternate SG-BGA (elastomer) socket footprint.

SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware. The PCB should have mounting and

alignment holes at proper locations (see page 2 of the drawing for recommended PCB

layout information). The typical SS-BGA socket footprint is only 5mm larger than the maximum IC size. It is compatible with the alternate SG-BGA (elastomer) socket footprint.

Supplier's Site Datasheet

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number SS-BGA548C-01
Product Name Spring Pin Socket
Product Type IC Socket
Socket Type BGA
Mounting ZIF, Direct Mount, Solderless
Features Solderless; ZIF Lock; Clamshell Socket
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
DDR4 SMT - 10152784-1611K13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting SMT
View Details
Micro SIM Card PCB Mount Socket - 80440GIH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Array High Speed Test - DaVinci Series: Sockets for High Speed Test -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details