Ironwood Electronics, Inc. Spring Pin Socket SS-BGA676C-01

Description
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware. The PCB should have mounting and alignment holes at proper locations (see page 2 of the drawing for recommended PCB layout information). The typical SS-BGA socket footprint is only 5mm larger than the maximum IC size. It is compatible with the alternate SG-BGA (elastomer) socket footprint.
Description
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware. The PCB should have mounting and alignment holes at proper locations (see page 2 of the drawing for recommended PCB layout information). The typical SS-BGA socket footprint is only 5mm larger than the maximum IC size. It is compatible with the alternate SG-BGA (elastomer) socket footprint.
Datasheet
Datasheet Summary
Powered by GS/AI

The SS-BGA676C-01 Spring Pin Socket from Ironwood Electronics, Inc. is designed for high bandwidth applications, suitable for prototype, test, and burn-in processes. This socket utilizes spring pin technology, allowing for a solder-less connection that can be easily mounted onto a PCB using the provided hardware. The footprint of the socket is only 5mm larger than the maximum IC size, ensuring a compact design. It is compatible with the SG-BGA elastomer socket footprint, providing flexibility in design. The spring pins feature a low resistance of less than 0.02,Ѷ and can handle a continuous current rating of 4.0A in free air. The operating temperature range is from -40° to 150° C, making it suitable for various environmental conditions. Regular maintenance and cleaning procedures are recommended to ensure optimal performance and longevity of the socket.

Datasheet Summary
Powered by GS/AI

The SS-BGA676C-01 Spring Pin Socket from Ironwood Electronics, Inc. is designed for high bandwidth applications, suitable for prototype, test, and burn-in processes. This socket utilizes spring pin technology, allowing for a solder-less connection that can be easily mounted onto a PCB using the provided hardware. The footprint of the socket is only 5mm larger than the maximum IC size, ensuring a compact design. It is compatible with the SG-BGA elastomer socket footprint, providing flexibility in design. The spring pins feature a low resistance of less than 0.02,Ѷ and can handle a continuous current rating of 4.0A in free air. The operating temperature range is from -40° to 150° C, making it suitable for various environmental conditions. Regular maintenance and cleaning procedures are recommended to ensure optimal performance and longevity of the socket.

Suppliers

Company
Product
Description
Supplier Links
Burnsville, MN, USA
Spring Pin Socket
SS-BGA676C-01
Spring Pin Socket SS-BGA676C-01
SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware. The PCB should have mounting and alignment holes at proper locations (see page 2 of the drawing for recommended PCB layout information). The typical SS-BGA socket footprint is only 5mm larger than the maximum IC size. It is compatible with the alternate SG-BGA (elastomer) socket footprint.

SS-BGA sockets provide high bandwidth in a small, cost effective ZIF socket for prototype, test and burn-in applications. SS-BGA socket is a simple, mechanical socket based on spring pin technology. SS-BGA socket is a solder-less socket that can be mounted on to a PCB using supplied hardware. The PCB should have mounting and

alignment holes at proper locations (see page 2 of the drawing for recommended PCB

layout information). The typical SS-BGA socket footprint is only 5mm larger than the maximum IC size. It is compatible with the alternate SG-BGA (elastomer) socket footprint.

Supplier's Site Datasheet

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number SS-BGA676C-01
Product Name Spring Pin Socket
Product Type IC Socket
Socket Type BGA
Mounting ZIF, Direct Mount, Solderless
Features Solderless; ZIF Lock; Clamshell Socket
Unlock Full Specs
to access all available technical data

Similar Products

Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
.018
Keystone Electronics Corp.
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology
View Details