Ironwood Electronics, Inc. Datasheets for IC Sockets and Headers
IC sockets and headers are board-mounted female connectors that serve as carriers for integrated circuit (IC) chips.
IC Sockets and Headers: Learn more
| Product Name | Notes |
|---|---|
| GHz BGA sockets provide 6.5 to 10 GHz bandwidth in a small, cost effective ZIF socket for prototype and test applications. The GHz BGA socket is a simple mechanical socket... | |
| GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on... | |
| Ironwood's GHz BGA sockets are ideal sockets for prototyping, test applications, and field-upgradeable designs. These patent pending sockets are the smallest, fastest, and densest BGA sockets available. Direct mount versions... | |
| Swivel sockt lid, ROHS compliant | |
| The Ironwood Electronics line of sockets for BGA, QFN, LGA, and other SMT packages provide a selection for both laboratory test and high volume test. We presently offer 4 major... | |
| These adapters provide ZIF sockets for the BGA device. Several styles of ZIF sockets are employed, includng "Clam Shell", "Open Top", and "Open Top with Lever". All of the ZIF... | |
| ZIF sockets, such as as our GHzBGA sockets ,allow for repeated hand insertions of IC devices. Production sockets are less expensive than typical ZIF's, but do not hold up to... |
| << Prev | Next >> |