GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket
that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger
than the maximum IC size.
| Ironwood Electronics, Inc. | |
|---|---|
| Product Category | IC Interconnect Components |
| Product Number | SG-MLF-7008 |
| Product Name | GHz QFN/MLF Socket |
| Product Type | IC Socket |
| Socket Type | QFNL; QFN/MLF |
| Mounting | ZIF, Direct Mount, Solderless |
| Features | Solderless; ZIF Lock; Screw Lock |