Ironwood Electronics, Inc. GHz QFN/MLF Socket SG-MLF-7004

Description
GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger than the maximum IC size.
Description
GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger than the maximum IC size.
Datasheet
Datasheet Summary
Powered by GS/AI

The SG-MLF-7004 is a GHz QFN/MLF socket designed for high-speed applications, featuring a solderless connection that directly mounts to a target PCB using bolts and nuts. It requires specific tooling holes for installation and has a minimum real estate requirement. The socket utilizes a reliable elastomer connection, with a compression plate that evenly distributes forces and an IC guide to prevent over-compression of the elastomer. The socket lid is easily removable and made from black anodized aluminum, while the base and compression plate are also constructed from anodized aluminum. The elastomer consists of gold-plated brass filaments arranged in silicone rubber, ensuring effective electrical connectivity. Recommended torque for installation is 1.0 in. lb. The socket is suitable for various MLF package sizes, making it versatile for different applications.

Datasheet Summary
Powered by GS/AI

The SG-MLF-7004 is a GHz QFN/MLF socket designed for high-speed applications, featuring a solderless connection that directly mounts to a target PCB using bolts and nuts. It requires specific tooling holes for installation and has a minimum real estate requirement. The socket utilizes a reliable elastomer connection, with a compression plate that evenly distributes forces and an IC guide to prevent over-compression of the elastomer. The socket lid is easily removable and made from black anodized aluminum, while the base and compression plate are also constructed from anodized aluminum. The elastomer consists of gold-plated brass filaments arranged in silicone rubber, ensuring effective electrical connectivity. Recommended torque for installation is 1.0 in. lb. The socket is suitable for various MLF package sizes, making it versatile for different applications.

Suppliers

Company
Product
Description
Supplier Links
GHz QFN/MLF Socket - SG-MLF-7004 - Ironwood Electronics, Inc.
Burnsville, MN, USA
GHz QFN/MLF Socket
SG-MLF-7004
GHz QFN/MLF Socket SG-MLF-7004
GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger than the maximum IC size.

GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket

that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger

than the maximum IC size.

Supplier's Site Datasheet

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number SG-MLF-7004
Product Name GHz QFN/MLF Socket
Product Type IC Socket
Socket Type QFNL; QFN/MLF
Mounting ZIF, Direct Mount, Solderless
Features Solderless; ZIF Lock; Screw Lock
Unlock Full Specs
to access all available technical data

Similar Products

Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
2
Sensata Technologies
Specs
Product Type IC Socket
View Details
Shorting Plug .250
Specs
RoHS Compliant RoHS Compliant
Contact Plating Gold; Gold Plate
View Details