Ironwood Electronics, Inc. GHz QFN/MLF Socket SG-MLF-7006

Description
GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger than the maximum IC size.
Datasheet
Description
GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger than the maximum IC size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHz QFN/MLF Socket - SG-MLF-7006 - Ironwood Electronics, Inc.
Burnsville, MN, USA
GHz QFN/MLF Socket
SG-MLF-7006
GHz QFN/MLF Socket SG-MLF-7006
GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger than the maximum IC size.

GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket

that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger

than the maximum IC size.

Supplier's Site Datasheet

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number SG-MLF-7006
Product Name GHz QFN/MLF Socket
Product Type IC Socket
Socket Type QFNL; QFN/MLF
Mounting ZIF, Direct Mount, Solderless
Features Solderless; ZIF Lock; Screw Lock
Unlock Full Specs
to access all available technical data

Similar Products

Peripheral Strip Test: Gutenberg Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
776 Series -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 200 milliohms
Operating Temperature 150 C (302 F)
View Details
PTFE Insulated Terminal Pin - 11074 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Product Type PCB Pins
Voltage Rating 2 volts
View Details