Ironwood Electronics, Inc. GHz QFN/MLF Socket SG-MLF-7007

Description
GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger than the maximum IC size.
Datasheet
Description
GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger than the maximum IC size.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
GHz QFN/MLF Socket - SG-MLF-7007 - Ironwood Electronics, Inc.
Burnsville, MN, USA
GHz QFN/MLF Socket
SG-MLF-7007
GHz QFN/MLF Socket SG-MLF-7007
GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger than the maximum IC size.

GHz QFN sockets provide 10 GHz bandwidth in a small cost effective ZIF socket for prototype and test applications. The GHz QFN socket is a simple mechanical socket based on an elastomer connector technology. The GHz QFN socket is a solder-less socket

that can be directly mounted onto a PCB using bolts and nuts. PCB should have mounting and alignment holes at proper locations (see pages 2 and 3 of the drawing for recommended PCB layout information). Typical GHz QFN socket is 5mm larger

than the maximum IC size.

Supplier's Site Datasheet

Technical Specifications

  Ironwood Electronics, Inc.
Product Category IC Interconnect Components
Product Number SG-MLF-7007
Product Name GHz QFN/MLF Socket
Product Type IC Socket
Socket Type QFNL; QFN/MLF
Mounting ZIF, Direct Mount, Solderless
Features Solderless; ZIF Lock; Screw Lock
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GBH-061T-12KL - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Pull
Number of Contacts 6
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Array High Speed Test - DaVinci Gen V -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA
Current Rating 3 to 3.7 amps
View Details
Headers & Wire Housings - 102316-5 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details