Yamaha Motor- Robot Division Robot Driver RDV-X

Description
RDV-X/RDV-P Features Dedicated pulse train control The dedicated pulse train control has achieved a compact body and a low price. Position setting time reduced by 40% The response frequency is enhanced about two times in comparison with former models. The position setting time of uniaxial robots is reduced by about 40%.Note 1 Note 1. With a 400W servomotor, 20mm ball screw lead, and portability of 40kg. Large cost reduction possible It is easy to assemble them in automated machinery. You can save much labor in designing, parts selection, setting and more. A large cost reduction is possible. Contributing to saving space for the whole control board The compact design has reduced the width up to a maximum of 38% in comparison with former models. In addition, the improvement of radiation efficiency makes it possible to arrange the devices with less space in between. Multiple units can be installed side by side in a neat arrangement. Easy replacement The parameter settings and fastening-hole pitches are the same as those of former models. It is easy to replace the software and the hardware as well. Command input: Line driver (2 Mpps) Command output: ABZ-phase output (with a divider function) Real-time operation status monitoring You can have analog outputs for speed, amperage, and more information to know the operation status in real time. RDV-Manager, the dedicated support software, is also available for a graphical view of the status. Main power: Single and three phases supported (200V) The full-specification operation is available with a single- phase power supply.
Datasheet
Description
RDV-X/RDV-P Features Dedicated pulse train control The dedicated pulse train control has achieved a compact body and a low price. Position setting time reduced by 40% The response frequency is enhanced about two times in comparison with former models. The position setting time of uniaxial robots is reduced by about 40%.Note 1 Note 1. With a 400W servomotor, 20mm ball screw lead, and portability of 40kg. Large cost reduction possible It is easy to assemble them in automated machinery. You can save much labor in designing, parts selection, setting and more. A large cost reduction is possible. Contributing to saving space for the whole control board The compact design has reduced the width up to a maximum of 38% in comparison with former models. In addition, the improvement of radiation efficiency makes it possible to arrange the devices with less space in between. Multiple units can be installed side by side in a neat arrangement. Easy replacement The parameter settings and fastening-hole pitches are the same as those of former models. It is easy to replace the software and the hardware as well. Command input: Line driver (2 Mpps) Command output: ABZ-phase output (with a divider function) Real-time operation status monitoring You can have analog outputs for speed, amperage, and more information to know the operation status in real time. RDV-Manager, the dedicated support software, is also available for a graphical view of the status. Main power: Single and three phases supported (200V) The full-specification operation is available with a single- phase power supply.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Robot Driver - RDV-X - Yamaha Motor- Robot Division
Hamamatsu, Japan
Robot Driver
RDV-X
Robot Driver RDV-X
RDV-X/RDV-P Features Dedicated pulse train control The dedicated pulse train control has achieved a compact body and a low price. Position setting time reduced by 40% The response frequency is enhanced about two times in comparison with former models. The position setting time of uniaxial robots is reduced by about 40%.Note 1 Note 1. With a 400W servomotor, 20mm ball screw lead, and portability of 40kg. Large cost reduction possible It is easy to assemble them in automated machinery. You can save much labor in designing, parts selection, setting and more. A large cost reduction is possible. Contributing to saving space for the whole control board The compact design has reduced the width up to a maximum of 38% in comparison with former models. In addition, the improvement of radiation efficiency makes it possible to arrange the devices with less space in between. Multiple units can be installed side by side in a neat arrangement. Easy replacement The parameter settings and fastening-hole pitches are the same as those of former models. It is easy to replace the software and the hardware as well. Command input: Line driver (2 Mpps) Command output: ABZ-phase output (with a divider function) Real-time operation status monitoring You can have analog outputs for speed, amperage, and more information to know the operation status in real time. RDV-Manager, the dedicated support software, is also available for a graphical view of the status. Main power: Single and three phases supported (200V) The full-specification operation is available with a single- phase power supply.

RDV-X/RDV-P Features

Dedicated pulse train control

The dedicated pulse train control has achieved a compact body and a low price.

Position setting time reduced by 40%

The response frequency is enhanced about two times in comparison with former models. The position setting time of uniaxial robots is reduced by about 40%.Note 1
Note 1. With a 400W servomotor, 20mm ball screw lead, and portability of 40kg.

Large cost reduction possible

It is easy to assemble them in automated machinery. You can save much labor in designing, parts selection, setting and more. A large cost reduction is possible.

Contributing to saving space for the whole control board

The compact design has reduced the width up to a maximum of 38% in comparison with former models. In addition, the improvement of radiation efficiency makes it possible to arrange the devices with less space in between. Multiple units can be installed side by side in a neat arrangement.

Easy replacement

The parameter settings and fastening-hole pitches are the same as those of former models. It is easy to replace the software and the hardware as well.

Command input: Line driver (2 Mpps)

Command output: ABZ-phase output (with a divider function)

Real-time operation status monitoring

You can have analog outputs for speed, amperage, and more information to know the operation status in real time. RDV-Manager, the dedicated support software, is also available for a graphical view of the status.

Main power: Single and three phases supported (200V)

The full-specification operation is available with a single- phase power supply.

Supplier's Site Datasheet

Technical Specifications

  Yamaha Motor- Robot Division
Product Category Motor Controllers
Product Number RDV-X
Product Name Robot Driver
Axes 1.0
Servo Feedback Incremental Encoder
Communication RS232
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
Speed Controller/Universal ESC for Sensorless BLDC Motor - S17-112503/075020 - Constar Motion Co., Ltd
Specs
Motor / System DC Brushless
DC Input 11 to 25 volts
Continuous Current 3 amps
View Details
Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details