QuinStar Technology, Inc. Datasheets for RF Waveguide Phase Shifters
RF waveguide phase shifters are two-port waveguide modules that alter the phase of an output signal in response to an external signal.
RF Waveguide Phase Shifters: Learn more
| Product Name | Notes |
|---|---|
| QuinStar Technology offers series QMP Motorized Rotary Vane Phase Shifters in all waveguide bands from 18.0 to 110 GHz. The QMP series is a motorized, computer controllable version of QuinStar’s... | |
| QuinStar Technology’s QAS series variable phase shifters are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The phase shifters incorporate a micrometer which enables... | |
| QuinStar Technology’s QDA and QDP series Level Set Attenuators and Phase Shifters operate over the full waveguide band, and are offered in 7 waveguide bands covering the frequency range of... | |
| QuinStar Technology’s QPS series of direct reading phase shifters are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-110 GHz in six waveguide bands. Series... |