QuinStar Technology, Inc. Datasheets for RF Mixers
RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
RF Mixers: Learn more
| Product Name | Notes |
|---|---|
| QuinStar Technology supplies series QMI mixer with I (in phase) and Q (quadrature phase) outputs. They are offered over the RF range of 18 to 110 GHz. These mixers utilize... | |
| QuinStar Technology’s QMA series of spectrum analyzer mixers facilitate the display and measurement of milli¬meter-wave signals using lower frequency (microwave) local oscillator signals. They cover the frequency range of 18... | |
| QuinStar Technology’s QMB series balanced mixers enable millimeter-wave signals to be down converted to broad IF bandwidths with a local oscillator. They are available for RF over 18-110 GHz in... | |
| QuinStar Technology’s QMH series harmonic mixers enable down-conversion of millimeter-wave signals using lower frequency (microwave) local oscillator in the 2 to 20 GHz frequency range. The down-converted intermediate frequency (IF)... |