QuinStar Technology, Inc. Variable Phase Shifter QAS

Description
QuinStar Technology’s QAS series variable phase shifters are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The phase shifters incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight waveguide section into which is placed a dielectric vane. Operating characteristics are relatively constant over full waveguide bandwidths. Broadband Operation 0-180 Degrees Variable Phase Shift Micrometer Control
Datasheet
Description
QuinStar Technology’s QAS series variable phase shifters are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The phase shifters incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight waveguide section into which is placed a dielectric vane. Operating characteristics are relatively constant over full waveguide bandwidths. Broadband Operation 0-180 Degrees Variable Phase Shift Micrometer Control
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Variable Phase Shifter - QAS - QuinStar Technology, Inc.
Torrance, CA, USA
Variable Phase Shifter
QAS
Variable Phase Shifter QAS
QuinStar Technology’s QAS series variable phase shifters are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The phase shifters incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight waveguide section into which is placed a dielectric vane. Operating characteristics are relatively constant over full waveguide bandwidths. Broadband Operation 0-180 Degrees Variable Phase Shift Micrometer Control

QuinStar Technology’s QAS series variable phase shifters are available in seven waveguide bands covering the frequency range of 18 to 110 GHz. The phase shifters incorporate a micrometer which enables very fine and repeatable adjustments to be made. They are fabricated using a straight waveguide section into which is placed a dielectric vane. Operating characteristics are relatively constant over full waveguide bandwidths.

  • Broadband Operation
  • 0-180 Degrees Variable Phase Shift
  • Micrometer Control
Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QAS
Product Name Variable Phase Shifter
Component Type Phase Shifter
Unlock Full Specs
to access all available technical data

Similar Products

WR1800 (BJ5) - Waveguide to Coaxial Adapter - UIYWTCWR1800A - UIY Inc.
Specs
Component Type Transition
Operating Frequency 0.41 to 0.62 GHz
VSWR 1.25 :1
View Details
Drop in Isolator - 5o0119250 - 5o.com
Specs
Component Type Isolator
Operating Frequency 0.60 to 5.00 GHz
VSWR 1.15 :1
View Details
VNA Calibration Standard - F322B0.641 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 4.90 to 7.50 GHz
View Details
WR-10 High Directivity Waveguide Coupler, 20dB, 75-110GHz - C20-1000WG - Marki Microwave LLC
Specs
Component Type Coupler
Operating Frequency 75.00 to 110.00 GHz
Plating Gold plate
View Details