QuinStar Technology, Inc. Motorized Programmable Phase Shifter QMP

Description
QuinStar Technology offers series QMP Motorized Rotary Vane Phase Shifters in all waveguide bands from 18.0 to 110 GHz. The QMP series is a motorized, computer controllable version of QuinStar’s standard Direct Reading Phase Shifter and provides a 0 to 360º phase shift range with 0.5 degree resolution. The phase shifter is controlled by a precision stepping motor and all control and driver electronics are packaged within the phase shifter housing. Microprocessor-based electronics translates the desired phase shifter setting into the required motor position and provides the proper drive signals to the motor. Motor speed is variable to ensure accurate positioning and smooth operation. The Phase Shifter can be controlled remotely through an IEEE-488 interface or manually with a front panel control. A three-digit readout on the front panel displays the setting. The product requires a 24-volt, 500 mA power supply. The QMP series motorized direct reading phase shifters are used in automated RF measurement systems. They are frequently used in RF substitution type test arrangements for precise measurement of phase characteristics including bridge circuits and phase networks. • Offered over 18-110 GHz • High Accuracy • Digital Readout • Low Insertion Loss • Manual and Computer Controlled • Full Waveguide Bands
Datasheet
Description
QuinStar Technology offers series QMP Motorized Rotary Vane Phase Shifters in all waveguide bands from 18.0 to 110 GHz. The QMP series is a motorized, computer controllable version of QuinStar’s standard Direct Reading Phase Shifter and provides a 0 to 360º phase shift range with 0.5 degree resolution. The phase shifter is controlled by a precision stepping motor and all control and driver electronics are packaged within the phase shifter housing. Microprocessor-based electronics translates the desired phase shifter setting into the required motor position and provides the proper drive signals to the motor. Motor speed is variable to ensure accurate positioning and smooth operation. The Phase Shifter can be controlled remotely through an IEEE-488 interface or manually with a front panel control. A three-digit readout on the front panel displays the setting. The product requires a 24-volt, 500 mA power supply. The QMP series motorized direct reading phase shifters are used in automated RF measurement systems. They are frequently used in RF substitution type test arrangements for precise measurement of phase characteristics including bridge circuits and phase networks. • Offered over 18-110 GHz • High Accuracy • Digital Readout • Low Insertion Loss • Manual and Computer Controlled • Full Waveguide Bands
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Programmable Phase Shifter - QMP - QuinStar Technology, Inc.
Torrance, CA, USA
Motorized Programmable Phase Shifter
QMP
Motorized Programmable Phase Shifter QMP
QuinStar Technology offers series QMP Motorized Rotary Vane Phase Shifters in all waveguide bands from 18.0 to 110 GHz. The QMP series is a motorized, computer controllable version of QuinStar’s standard Direct Reading Phase Shifter and provides a 0 to 360º phase shift range with 0.5 degree resolution. The phase shifter is controlled by a precision stepping motor and all control and driver electronics are packaged within the phase shifter housing. Microprocessor-based electronics translates the desired phase shifter setting into the required motor position and provides the proper drive signals to the motor. Motor speed is variable to ensure accurate positioning and smooth operation. The Phase Shifter can be controlled remotely through an IEEE-488 interface or manually with a front panel control. A three-digit readout on the front panel displays the setting. The product requires a 24-volt, 500 mA power supply. The QMP series motorized direct reading phase shifters are used in automated RF measurement systems. They are frequently used in RF substitution type test arrangements for precise measurement of phase characteristics including bridge circuits and phase networks. • Offered over 18-110 GHz • High Accuracy • Digital Readout • Low Insertion Loss • Manual and Computer Controlled • Full Waveguide Bands

QuinStar Technology offers series QMP Motorized Rotary Vane Phase Shifters in all waveguide bands from 18.0 to 110 GHz. The QMP series is a motorized, computer controllable version of QuinStar’s standard Direct Reading Phase Shifter and provides a 0 to 360º phase shift range with 0.5 degree resolution.

The phase shifter is controlled by a precision stepping motor and all control and driver electronics are packaged within the phase shifter housing. Microprocessor-based electronics translates the desired phase shifter setting into the required motor position and provides the proper drive signals to the motor. Motor speed is variable to ensure accurate positioning and smooth operation. The Phase Shifter can be controlled remotely through an IEEE-488 interface or manually with a front panel control. A three-digit readout on the front panel displays the setting. The product requires a 24-volt, 500 mA power supply.

The QMP series motorized direct reading phase shifters are used in automated RF measurement systems. They are frequently used in RF substitution type test arrangements for precise measurement of phase characteristics including bridge circuits and phase networks.

• Offered over 18-110 GHz
• High Accuracy
• Digital Readout
• Low Insertion Loss
• Manual and Computer Controlled
• Full Waveguide Bands

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QMP
Product Name Motorized Programmable Phase Shifter
Component Type Phase Shifter
Unlock Full Specs
to access all available technical data

Similar Products

Conical Horn Antennas - NCHA580 - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 56.60 to 77.50 GHz
VSWR 1.25 :1
View Details
43 to 46GHz Fullband WR22 Waveguide Isolator - UIYWI1957A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 43.00 to 46.00 GHz
VSWR 1.35 :1
View Details
VNA Calibration Standard - E102G5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 3.30 to 4.90 GHz
View Details
Connectorized WR12, Low Noise, Medium Power Amplifier, 60 GHz to 90 GHz, 50Ω - WVA-60903GX+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 60.00 to 90.00 GHz
View Details