QuinStar Technology, Inc. Datasheets for RF Waveguide Assemblies
RF waveguide assemblies include such waveguide components as bends, twists, straight sections, short sections, offset sections, and others.
RF Waveguide Assemblies: Learn more
| Product Name | Notes |
|---|---|
| QuinStar Technology offers a broad line of waveguide terminations in a variety of shapes and style, wide range of power handling capacities and cooling methods to suit both typical and... | |
| QuinStar Technology offers circular waveguides (flanged and unflanged) for operation in the TE11 mode for frequencies from 12 to 220 GHz in all standard and many custom internal diameters ranging... | |
| QuinStar Technology’s QJH series of matched hybrid tees (magic tees) cover the frequency range of 18 to 170 GHz in nine waveguide bands. These four-port devices are used for balanced... | |
| QuinStar Technology’s E-plane tees consist of a length of standard flanged waveguide with a perpendicular E-plane coupling arm symmetrically located on the broad waveguide wall. Input power is divided equally... | |
| QuinStar Technology’s QTC series termination is a section of circular waveguide with an integral conical load made from a dielectric absorber material. The long precise taper allows optimum absorption of... | |
| QuinStar Technology’s QWB series waveguide bends cover the frequency range of 18 to 220 GHz in ten waveguide bands. E-Plane and H-Plane formed bends are available with angles of 30°,... | |
| QuinStar Technology’s QWS, QWR and QWP series waveguide straight sections, raw waveguide and tapered transitions cover the frequency range of 18 to 220 GHz in ten waveguide bands. Straight waveguide... | |
| QuinStar Technology’s QWT series waveguide twists cover the frequency range of 18 to 220 GHz in ten waveguide bands. The twists allow a change of orientation in a waveguide assembly. | |
| QuinStar Technology’s series QBA waveguide bulkhead adapter was developed for use as panel feed-through in assemblies and equipment packaging. These adapters operate over the full waveguide bandwidth in waveguide bands... |