QuinStar Technology, Inc. Direct Reading Phase Shifter QPS

Description
QuinStar Technology’s QPS series of direct reading phase shifters are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-110 GHz in six waveguide bands. Series QPS direct reading phase shifters are of classical rotary vane con¬struction. They offer highly repeatable settings and frequency independent readings. These instruments have low VSWR. In addition, the phase shifter has low insertion loss. These instruments are well suited for accurate millimeter-wave measurements. Direct reading phase shifters are available in motorized versions for ATE or other applications requiring remote control. • Fullband Coverage • Accurate Direct Readings • Highly Repeatable Settings • Easy to Use
Datasheet
Description
QuinStar Technology’s QPS series of direct reading phase shifters are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-110 GHz in six waveguide bands. Series QPS direct reading phase shifters are of classical rotary vane con¬struction. They offer highly repeatable settings and frequency independent readings. These instruments have low VSWR. In addition, the phase shifter has low insertion loss. These instruments are well suited for accurate millimeter-wave measurements. Direct reading phase shifters are available in motorized versions for ATE or other applications requiring remote control. • Fullband Coverage • Accurate Direct Readings • Highly Repeatable Settings • Easy to Use
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Direct Reading Phase Shifter - QPS - QuinStar Technology, Inc.
Torrance, CA, USA
Direct Reading Phase Shifter
QPS
Direct Reading Phase Shifter QPS
QuinStar Technology’s QPS series of direct reading phase shifters are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-110 GHz in six waveguide bands. Series QPS direct reading phase shifters are of classical rotary vane con¬struction. They offer highly repeatable settings and frequency independent readings. These instruments have low VSWR. In addition, the phase shifter has low insertion loss. These instruments are well suited for accurate millimeter-wave measurements. Direct reading phase shifters are available in motorized versions for ATE or other applications requiring remote control. • Fullband Coverage • Accurate Direct Readings • Highly Repeatable Settings • Easy to Use

QuinStar Technology’s QPS series of direct reading phase shifters are designed and built for precision millimeter-wave measurements. These instruments cover the range of 26.5-110 GHz in six waveguide bands. Series QPS direct reading phase shifters are of classical rotary vane con¬struction. They offer highly repeatable settings and frequency independent readings. These instruments have low VSWR. In addition, the phase shifter has low insertion loss.

These instruments are well suited for accurate millimeter-wave measurements. Direct reading phase shifters are available in motorized versions for ATE or other applications requiring remote control.

• Fullband Coverage
• Accurate Direct Readings
• Highly Repeatable Settings
• Easy to Use

Supplier's Site Datasheet

Technical Specifications

  QuinStar Technology, Inc.
Product Category RF Waveguide Components
Product Number QPS
Product Name Direct Reading Phase Shifter
Component Type Phase Shifter
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Horn Antennas - NDRHA-650-6000-N - kTB Solutions
Specs
Component Type Gain Horn
Operating Frequency 0.65 to 6.00 GHz
VSWR 2 :1
View Details
27 to 31GHz Fullband WR28 Waveguide Isolator - UIYWI1931A - UIY Inc.
Specs
Component Type Isolator
Operating Frequency 27.00 to 31.00 GHz
VSWR 1.2 :1
View Details
VNA Calibration Standard - S102C5 - Maury Microwave
Specs
Component Type Tuner
Operating Frequency 2.60 to 3.95 GHz
View Details
Connectorized WR19, Low Noise, Medium Power Amplifier, 44 GHz to 60 GHz, 50Ω - WVA-44603LN+ - Mini-Circuits
Specs
Component Type Amplifier
Operating Frequency 44.00 to 60.00 GHz
View Details