Norplex-Micarta Pre-Preg Product NP310EB

Description
NP310EB pre-preg is a semi-cured material that combines a medium-weave, cotton fabric substrate with an electrical grade phenolic resin system. In b-stage form, the material is partially cured to allow for final curing in the customer's application. The resulting part is easy to finish using standard wood or metal working tools, operates with less noise than metals in bearing and bushing applications, and is virtually non-abrasive in wear applications. It is suitable for use in explosion-proof environments. NP310B is used to make molded gears, pulleys, rollers, and guides, as well as electrically insulated parts such as control boards or transformer bases, for small dry type transformers.
Datasheet
Description
NP310EB pre-preg is a semi-cured material that combines a medium-weave, cotton fabric substrate with an electrical grade phenolic resin system. In b-stage form, the material is partially cured to allow for final curing in the customer's application. The resulting part is easy to finish using standard wood or metal working tools, operates with less noise than metals in bearing and bushing applications, and is virtually non-abrasive in wear applications. It is suitable for use in explosion-proof environments. NP310B is used to make molded gears, pulleys, rollers, and guides, as well as electrically insulated parts such as control boards or transformer bases, for small dry type transformers.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Preg Product - NP310EB - Norplex-Micarta
Postville, IA, USA
Pre-Preg Product
NP310EB
Pre-Preg Product NP310EB
NP310EB pre-preg is a semi-cured material that combines a medium-weave, cotton fabric substrate with an electrical grade phenolic resin system. In b-stage form, the material is partially cured to allow for final curing in the customer's application. The resulting part is easy to finish using standard wood or metal working tools, operates with less noise than metals in bearing and bushing applications, and is virtually non-abrasive in wear applications. It is suitable for use in explosion-proof environments. NP310B is used to make molded gears, pulleys, rollers, and guides, as well as electrically insulated parts such as control boards or transformer bases, for small dry type transformers.

NP310EB pre-preg is a semi-cured material that combines a medium-weave, cotton fabric substrate with an electrical grade phenolic resin system. In b-stage form, the material is partially cured to allow for final curing in the customer's application. The resulting part is easy to finish using standard wood or metal working tools, operates with less noise than metals in bearing and bushing applications, and is virtually non-abrasive in wear applications. It is suitable for use in explosion-proof environments. NP310B is used to make molded gears, pulleys, rollers, and guides, as well as electrically insulated parts such as control boards or transformer bases, for small dry type transformers.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Polymers and Plastic Resins
Product Number NP310EB
Product Name Pre-Preg Product
Type MoldingCompound; Thermally cured
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Exact™ Plastomer Resins for Film Packaging - Exact™ 4160A - ExxonMobil - Polyethylene Products
Specs
Type FilmGrade; Thermoplastic
Tensile (Break) 9600 psi (66190 KPa)
Elongation 420.0 %
View Details
NYLON NATURAL PELLETS - 101L (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyamide
View Details
ABSORTOMER™ Alpha-olefin copolymer -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Thermoplastic
Form / Shape Pellets
View Details