Norplex-Micarta Pre-Preg Product NP511B

Description
NP511B pre-preg is composed of a high temperature electrical grade of epoxy resin (Tg = 170°C) combined with a woven glass substrate. This grade of pre-preg is not flame retardant. With a non-brominated resin system, the product offers high mechanical strength at temperatures up to 170°C. Properly cured, it will retain half its room temperature flexural strength at elevated temperatures (150°C, after conditioning at 150°C for one hour). It can be produced on any glass style for non-G11 applications. This electrical-mechanica l grade is suitable for rotor slot insulation, steel coating, and honeycomb wall panels.
Datasheet
Description
NP511B pre-preg is composed of a high temperature electrical grade of epoxy resin (Tg = 170°C) combined with a woven glass substrate. This grade of pre-preg is not flame retardant. With a non-brominated resin system, the product offers high mechanical strength at temperatures up to 170°C. Properly cured, it will retain half its room temperature flexural strength at elevated temperatures (150°C, after conditioning at 150°C for one hour). It can be produced on any glass style for non-G11 applications. This electrical-mechanica l grade is suitable for rotor slot insulation, steel coating, and honeycomb wall panels.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pre-Preg Product - NP511B - Norplex-Micarta
Postville, IA, USA
Pre-Preg Product
NP511B
Pre-Preg Product NP511B
NP511B pre-preg is composed of a high temperature electrical grade of epoxy resin (Tg = 170°C) combined with a woven glass substrate. This grade of pre-preg is not flame retardant. With a non-brominated resin system, the product offers high mechanical strength at temperatures up to 170°C. Properly cured, it will retain half its room temperature flexural strength at elevated temperatures (150°C, after conditioning at 150°C for one hour). It can be produced on any glass style for non-G11 applications. This electrical-mechanica l grade is suitable for rotor slot insulation, steel coating, and honeycomb wall panels.

NP511B pre-preg is composed of a high temperature electrical grade of epoxy resin (Tg = 170°C) combined with a woven glass substrate. This grade of pre-preg is not flame retardant. With a non-brominated resin system, the product offers high mechanical strength at temperatures up to 170°C. Properly cured, it will retain half its room temperature flexural strength at elevated temperatures (150°C, after conditioning at 150°C for one hour). It can be produced on any glass style for non-G11 applications. This electrical-mechanical grade is suitable for rotor slot insulation, steel coating, and honeycomb wall panels.

Supplier's Site Datasheet

Technical Specifications

  Norplex-Micarta
Product Category Polymers and Plastic Resins
Product Number NP511B
Product Name Pre-Preg Product
Type MoldingCompound; Thermally cured
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Graphite-Filled Polyimide - High Dimensional Stability (40% Graphite) - G022 - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 111 Blown - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Tensile (Break) 3200 psi (22063 KPa)
View Details
THERMOPLASTIC ELASTOMER (TPE) BLACK PELLETS - G7980 (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polyethylene
View Details
PEEK Polymer Resin - VICTREX® WG101 - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details