Global American, Inc. CMB-37C-G - Small Form Factor Fanless Embedded system with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors 1708180

Description
The CMB-37C-G, Small Form Factor Fanless Embedded System, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the CMB-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The CMB-37C-G offers an extensive list of features including: high-speed data transfer interfaces such as 2 x USB 3.0 and 1 x SATAIII and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The system comes 1 x RS232/422/485, 2 x USB2.0, Intel® High Definition Audio, Mini PCIe and mSATA card sockets.
Description
The CMB-37C-G, Small Form Factor Fanless Embedded System, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the CMB-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The CMB-37C-G offers an extensive list of features including: high-speed data transfer interfaces such as 2 x USB 3.0 and 1 x SATAIII and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The system comes 1 x RS232/422/485, 2 x USB2.0, Intel® High Definition Audio, Mini PCIe and mSATA card sockets.

Suppliers

Company
Product
Description
Supplier Links
CMB-37C-G - Small Form Factor Fanless Embedded system with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors - 1708180 - Global American, Inc.
Hudson, NH, USA
CMB-37C-G - Small Form Factor Fanless Embedded system with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors
1708180
CMB-37C-G - Small Form Factor Fanless Embedded system with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors 1708180
The CMB-37C-G, Small Form Factor Fanless Embedded System, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the CMB-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications. The CMB-37C-G offers an extensive list of features including: high-speed data transfer interfaces such as 2 x USB 3.0 and 1 x SATAIII and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The system comes 1 x RS232/422/485, 2 x USB2.0, Intel® High Definition Audio, Mini PCIe and mSATA card sockets.

The CMB-37C-G, Small Form Factor Fanless Embedded System, is designed for the 4th generation Intel® Core™ processors in the FCBGA1364 package and supports one DDR3L 1333/1600MHz SO-DIMM up to 8GB. The platform is based on Intel® HD Graphics 4600 that provides high-end media and graphics capabilities for devices that display videos, 2D/3D graphics and interactive content. In addition the CMB-37C-G supports VGA, LVDS, DVI-I and one display port to provide its advanced solutions for imaging, machine vision and digital signage applications.

The CMB-37C-G offers an extensive list of features including: high-speed data transfer interfaces such as 2 x USB 3.0 and 1 x SATAIII and is equipped with a single Gigabit Ethernet LAN port that supports iAMT 9.0. The system comes 1 x RS232/422/485, 2 x USB2.0, Intel® High Definition Audio, Mini PCIe and mSATA card sockets.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computers
Product Number 1708180
Product Name CMB-37C-G - Small Form Factor Fanless Embedded system with Intel QM87 Express Chipset supporting 4th Generation Intel Core i3/i5/i7 Mobile BGA Processors
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details
Karbon 802 High-Performance Rugged Computer w/ModBay - K802 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel Alder Lake Core i3/i5/i7/i9 Intel Raptor Lake Core i3/i5/i7/i9
Main Memory 64.00 GB
Operating Temperature -40 to 158 F (-40 to 70 C)
View Details