Global American, Inc. VBOX-3120 - Fanless In-Vehicle system featuring the Intel 4th Generation Celeron 2980U Processor 1708175

Description
The VBOX-3120 is a rugged fan-less In-Vehicle PC featuring the Intel 4th Generation Celeron 2980U 1.6GHz processor and 1 x DDR3L-1600 up to 8GB memory. This system provides a high reliability rugged mechanical design with operating temperature support from -40 to 70°C, wtih proper airflow and while using an SSD. The VBOX-3120 offers excellent display capability via HDMI and DVI-I and also offers Dual GbE LAN ports, 3 x USB 2.0, 1 x RS-232/422/485, 2 In and 2 Out GPIO (12V /100mA), 3 x miniPCIe sockets for Mini-PCIE WiFi, 3.5G, LTE, GPS, GSM/GPRS, Bluetooth modules and it supports 2 x SATA II. An additional feature of the VBOX-3120 is the 9VDC-36V DC input with smarter vehicle power ignition for a variety of vehicles. The VBOX-3120 is the right choice for all of your transportation applications.
Description
The VBOX-3120 is a rugged fan-less In-Vehicle PC featuring the Intel 4th Generation Celeron 2980U 1.6GHz processor and 1 x DDR3L-1600 up to 8GB memory. This system provides a high reliability rugged mechanical design with operating temperature support from -40 to 70°C, wtih proper airflow and while using an SSD. The VBOX-3120 offers excellent display capability via HDMI and DVI-I and also offers Dual GbE LAN ports, 3 x USB 2.0, 1 x RS-232/422/485, 2 In and 2 Out GPIO (12V /100mA), 3 x miniPCIe sockets for Mini-PCIE WiFi, 3.5G, LTE, GPS, GSM/GPRS, Bluetooth modules and it supports 2 x SATA II. An additional feature of the VBOX-3120 is the 9VDC-36V DC input with smarter vehicle power ignition for a variety of vehicles. The VBOX-3120 is the right choice for all of your transportation applications.

Suppliers

Company
Product
Description
Supplier Links
VBOX-3120 - Fanless In-Vehicle system featuring the Intel 4th Generation Celeron 2980U Processor - 1708175 - Global American, Inc.
Hudson, NH, USA
VBOX-3120 - Fanless In-Vehicle system featuring the Intel 4th Generation Celeron 2980U Processor
1708175
VBOX-3120 - Fanless In-Vehicle system featuring the Intel 4th Generation Celeron 2980U Processor 1708175
The VBOX-3120 is a rugged fan-less In-Vehicle PC featuring the Intel 4th Generation Celeron 2980U 1.6GHz processor and 1 x DDR3L-1600 up to 8GB memory. This system provides a high reliability rugged mechanical design with operating temperature support from -40 to 70°C, wtih proper airflow and while using an SSD. The VBOX-3120 offers excellent display capability via HDMI and DVI-I and also offers Dual GbE LAN ports, 3 x USB 2.0, 1 x RS-232/422/485, 2 In and 2 Out GPIO (12V /100mA), 3 x miniPCIe sockets for Mini-PCIE WiFi, 3.5G, LTE, GPS, GSM/GPRS, Bluetooth modules and it supports 2 x SATA II. An additional feature of the VBOX-3120 is the 9VDC-36V DC input with smarter vehicle power ignition for a variety of vehicles. The VBOX-3120 is the right choice for all of your transportation applications.

The VBOX-3120 is a rugged fan-less In-Vehicle PC featuring the Intel 4th Generation Celeron 2980U 1.6GHz processor and 1 x DDR3L-1600 up to 8GB memory. This system provides a high reliability rugged mechanical design with operating temperature support from -40 to 70°C, wtih proper airflow and while using an SSD.
The VBOX-3120 offers excellent display capability via HDMI and DVI-I and also offers Dual GbE LAN ports, 3 x USB 2.0, 1 x RS-232/422/485, 2 In and 2 Out GPIO (12V /100mA), 3 x miniPCIe sockets for Mini-PCIE WiFi, 3.5G, LTE, GPS, GSM/GPRS, Bluetooth modules and it supports 2 x SATA II.
An additional feature of the VBOX-3120 is the 9VDC-36V DC input with smarter vehicle power ignition for a variety of vehicles.
The VBOX-3120 is the right choice for all of your transportation applications.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computers
Product Number 1708175
Product Name VBOX-3120 - Fanless In-Vehicle system featuring the Intel 4th Generation Celeron 2980U Processor
Operating System Microsoft®
Unlock Full Specs
to access all available technical data

Similar Products

Powerful industrial PC - ibaRackline - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 24
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
ML100G-56 Fanless Intel Core Ultra Industrial NUC - ML100G-56 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125U Intel® Core™ Ultra 7 155U
Speed 1200 to 4800 MHz
Main Memory 96.00 GB
View Details