Global American, Inc. 1717700 - Wallmount / Deskmount 2nd Generation Intel Core i5 Complete Mini-ITX Solution 1717700

Description
The 1717700 is a wall mount /desk mount 2nd Generation Intel Core i5 complete Mini-ITX Solution. The system includes the 2nd Generation Intel Core-i5 2520M processor with the QM67 Chipset, 4GB of DDR3 Memory, DVDRW Drive, optional Wireless N, 120 Watt /19 Volt AC/DC power supply, mounting brackets and your choice of a 40GB SATA 3.0Gb/s SSD, 80GB SATA 3.0Gb/s SSD, or 64GB SATA 6.0Gb/s SSD with Windows 7 Professional 64-bit installed and configured. This complete solution offers all of the latest technology in one package including; USB 3.0, SATA 6.0Gb/s, and HDMI.
Description
The 1717700 is a wall mount /desk mount 2nd Generation Intel Core i5 complete Mini-ITX Solution. The system includes the 2nd Generation Intel Core-i5 2520M processor with the QM67 Chipset, 4GB of DDR3 Memory, DVDRW Drive, optional Wireless N, 120 Watt /19 Volt AC/DC power supply, mounting brackets and your choice of a 40GB SATA 3.0Gb/s SSD, 80GB SATA 3.0Gb/s SSD, or 64GB SATA 6.0Gb/s SSD with Windows 7 Professional 64-bit installed and configured. This complete solution offers all of the latest technology in one package including; USB 3.0, SATA 6.0Gb/s, and HDMI.

Suppliers

Company
Product
Description
Supplier Links
1717700 - Wallmount / Deskmount 2nd Generation Intel Core i5 Complete Mini-ITX Solution - 1717700 - Global American, Inc.
Hudson, NH, USA
1717700 - Wallmount / Deskmount 2nd Generation Intel Core i5 Complete Mini-ITX Solution
1717700
1717700 - Wallmount / Deskmount 2nd Generation Intel Core i5 Complete Mini-ITX Solution 1717700
The 1717700 is a wall mount /desk mount 2nd Generation Intel Core i5 complete Mini-ITX Solution. The system includes the 2nd Generation Intel Core-i5 2520M processor with the QM67 Chipset, 4GB of DDR3 Memory, DVDRW Drive, optional Wireless N, 120 Watt /19 Volt AC/DC power supply, mounting brackets and your choice of a 40GB SATA 3.0Gb/s SSD, 80GB SATA 3.0Gb/s SSD, or 64GB SATA 6.0Gb/s SSD with Windows 7 Professional 64-bit installed and configured. This complete solution offers all of the latest technology in one package including; USB 3.0, SATA 6.0Gb/s, and HDMI.

The 1717700 is a wall mount /desk mount 2nd Generation Intel Core i5 complete Mini-ITX Solution. The system includes the 2nd Generation Intel Core-i5 2520M processor with the QM67 Chipset, 4GB of DDR3 Memory, DVDRW Drive, optional Wireless N, 120 Watt /19 Volt AC/DC power supply, mounting brackets and your choice of a 40GB SATA 3.0Gb/s SSD, 80GB SATA 3.0Gb/s SSD, or 64GB SATA 6.0Gb/s SSD with Windows 7 Professional 64-bit installed and configured. This complete solution offers all of the latest technology in one package including; USB 3.0, SATA 6.0Gb/s, and HDMI.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computers
Product Number 1717700
Product Name 1717700 - Wallmount / Deskmount 2nd Generation Intel Core i5 Complete Mini-ITX Solution
Computer Type Desktop, Stand Alone or Tower
Unlock Full Specs
to access all available technical data

Similar Products

Edge AI HPC powered by AMD Ryzen 8040 series processor with 39TOPS supporting one 3-slot GPU - AIR-4100-S3A1U - Advantech
Specs
Processor AMD Athlon; AMD Ryzen™ 5 8645HS
Speed 5100 MHz
Operating Temperature 32 to 113 F (0 to 45 C)
View Details
Powerful industrial PC - ibaRackline-PC CAM - iba America LLC
Specs
Computer Type Desktop, Stand Alone or Tower
Operating System Microsoft®
Processor Intel 386 Family
View Details
POLARIS PROFESSIONAL 15
Specs
Computer Type Computer Terminal
Operating System Microsoft®
Processor Intel 386 Family
View Details
Karbon 430 Intel Atom Compact Rugged Computer with Expansion - K430 - OnLogic Inc.
Specs
Operating System Microsoft®
Processor Intel 386 Family; Intel Atom ; Intel Pentium
Speed 1800 to 3000 MHz
View Details