Global American, Inc. nTUF 610 - Fanless Marine Computer with Intel 2nd Generation Core i7-2610UE (4M Cache, 1.5GHz up to 2.40 GHz) processor and 2GB of DDR3 Memory 1708114

Description
The nTUF 610 Marine Fanless Computer is based on the Intel 2nd Generation Core i7 platform providing the highest graphic and computing performance along with versatile interfaces for Marine peripheral connections. The nTUF 610 features with 4x USB2.0, 2x M12 GbE LAN port, 1x VGA, 1x DVI-D, 2x DB9 RS232, 2x PS/2, 1x CFast socket and two cold swappable 2.5” SSD trays on the front panel. On the rear I/O, the nTUF610 offers 4x Digital Input, 4x Digital Output and 4x NMEA ports with 2KV optical protection. The isolated 24V DC input in nTUF600 is designed for Marine applications followed by IEC60945 regulations. The fan-less design and thermal solution on the nTUF 610 ensures that the Marine Bridge System runs smoothly and reliably. The front accessible interface design with cold swappable 2.5” SSD trays and CFast socket deliver the benefits of engineering-free and the ease of installation and maintenance making the nTUF610 an ideal solution for Marine ECDIS Navigation applications.
Description
The nTUF 610 Marine Fanless Computer is based on the Intel 2nd Generation Core i7 platform providing the highest graphic and computing performance along with versatile interfaces for Marine peripheral connections. The nTUF 610 features with 4x USB2.0, 2x M12 GbE LAN port, 1x VGA, 1x DVI-D, 2x DB9 RS232, 2x PS/2, 1x CFast socket and two cold swappable 2.5” SSD trays on the front panel. On the rear I/O, the nTUF610 offers 4x Digital Input, 4x Digital Output and 4x NMEA ports with 2KV optical protection. The isolated 24V DC input in nTUF600 is designed for Marine applications followed by IEC60945 regulations. The fan-less design and thermal solution on the nTUF 610 ensures that the Marine Bridge System runs smoothly and reliably. The front accessible interface design with cold swappable 2.5” SSD trays and CFast socket deliver the benefits of engineering-free and the ease of installation and maintenance making the nTUF610 an ideal solution for Marine ECDIS Navigation applications.

Suppliers

Company
Product
Description
Supplier Links
nTUF 610 - Fanless Marine Computer with Intel 2nd Generation Core i7-2610UE (4M Cache, 1.5GHz up to 2.40 GHz) processor and 2GB of DDR3 Memory - 1708114 - Global American, Inc.
Hudson, NH, USA
nTUF 610 - Fanless Marine Computer with Intel 2nd Generation Core i7-2610UE (4M Cache, 1.5GHz up to 2.40 GHz) processor and 2GB of DDR3 Memory
1708114
nTUF 610 - Fanless Marine Computer with Intel 2nd Generation Core i7-2610UE (4M Cache, 1.5GHz up to 2.40 GHz) processor and 2GB of DDR3 Memory 1708114
The nTUF 610 Marine Fanless Computer is based on the Intel 2nd Generation Core i7 platform providing the highest graphic and computing performance along with versatile interfaces for Marine peripheral connections. The nTUF 610 features with 4x USB2.0, 2x M12 GbE LAN port, 1x VGA, 1x DVI-D, 2x DB9 RS232, 2x PS/2, 1x CFast socket and two cold swappable 2.5” SSD trays on the front panel. On the rear I/O, the nTUF610 offers 4x Digital Input, 4x Digital Output and 4x NMEA ports with 2KV optical protection. The isolated 24V DC input in nTUF600 is designed for Marine applications followed by IEC60945 regulations. The fan-less design and thermal solution on the nTUF 610 ensures that the Marine Bridge System runs smoothly and reliably. The front accessible interface design with cold swappable 2.5” SSD trays and CFast socket deliver the benefits of engineering-free and the ease of installation and maintenance making the nTUF610 an ideal solution for Marine ECDIS Navigation applications.

The nTUF 610 Marine Fanless Computer is based on the Intel 2nd Generation Core i7 platform providing the highest graphic and computing performance along with versatile interfaces for Marine peripheral connections. The nTUF 610 features with 4x USB2.0, 2x M12 GbE LAN port, 1x VGA, 1x DVI-D, 2x DB9 RS232, 2x PS/2, 1x CFast socket and two cold swappable 2.5” SSD trays on the front panel. On the rear I/O, the nTUF610 offers 4x Digital Input, 4x Digital Output and 4x NMEA ports with 2KV optical protection. The isolated 24V DC input in nTUF600 is designed for Marine applications followed by IEC60945 regulations. The fan-less design and thermal solution on the nTUF 610 ensures that the Marine Bridge System runs smoothly and reliably. The front accessible interface design with cold swappable 2.5” SSD trays and CFast socket deliver the benefits of engineering-free and the ease of installation and maintenance making the nTUF610 an ideal solution for Marine ECDIS Navigation applications.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computers
Product Number 1708114
Product Name nTUF 610 - Fanless Marine Computer with Intel 2nd Generation Core i7-2610UE (4M Cache, 1.5GHz up to 2.40 GHz) processor and 2GB of DDR3 Memory
Processor Intel 386 Family
Unlock Full Specs
to access all available technical data

Similar Products

Fanless Industrial Panel PC - E9066T™ - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
 - 9075716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Tablet
Display Size 10.1 inch (256.54 mm)
Operating System Microsoft®
View Details