Global American, Inc. 1707678 - Low Profile Wall Mount/Desk Mount Barebone System with 4 x Gigabit LAN and Intel Atom N270 Processor w/ mounting brackets included 1707678

Description
The 1707678 fan less embedded system incorporates the Intel Atom N270 processor with the Intel 945GSE Express chipset, which gives devices based on it enhanced graphics and power-saving capabilities. The 1707678 meets the requirements of an ultra-low power platform supporting full range DC 9V ~ 24V inputs, and also has support for numerous display capabilities including VGA, DVI, LVDS and HDTV. This system also has a quantity of four Intel Gigabit LAN ports for added functionality. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power, high performance industrial computing requirements.
Description
The 1707678 fan less embedded system incorporates the Intel Atom N270 processor with the Intel 945GSE Express chipset, which gives devices based on it enhanced graphics and power-saving capabilities. The 1707678 meets the requirements of an ultra-low power platform supporting full range DC 9V ~ 24V inputs, and also has support for numerous display capabilities including VGA, DVI, LVDS and HDTV. This system also has a quantity of four Intel Gigabit LAN ports for added functionality. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power, high performance industrial computing requirements.

Suppliers

Company
Product
Description
Supplier Links
1707678 - Low Profile Wall Mount/Desk Mount Barebone System with 4 x Gigabit LAN and Intel Atom N270 Processor w/ mounting brackets included - 1707678 - Global American, Inc.
Hudson, NH, USA
1707678 - Low Profile Wall Mount/Desk Mount Barebone System with 4 x Gigabit LAN and Intel Atom N270 Processor w/ mounting brackets included
1707678
1707678 - Low Profile Wall Mount/Desk Mount Barebone System with 4 x Gigabit LAN and Intel Atom N270 Processor w/ mounting brackets included 1707678
The 1707678 fan less embedded system incorporates the Intel Atom N270 processor with the Intel 945GSE Express chipset, which gives devices based on it enhanced graphics and power-saving capabilities. The 1707678 meets the requirements of an ultra-low power platform supporting full range DC 9V ~ 24V inputs, and also has support for numerous display capabilities including VGA, DVI, LVDS and HDTV. This system also has a quantity of four Intel Gigabit LAN ports for added functionality. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power, high performance industrial computing requirements.

The 1707678 fan less embedded system incorporates the Intel Atom N270 processor with the Intel 945GSE Express chipset, which gives devices based on it enhanced graphics and power-saving capabilities. The 1707678 meets the requirements of an ultra-low power platform supporting full range DC 9V ~ 24V inputs, and also has support for numerous display capabilities including VGA, DVI, LVDS and HDTV. This system also has a quantity of four Intel Gigabit LAN ports for added functionality.
With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power, high performance industrial computing requirements.

Supplier's Site

Technical Specifications

  Global American, Inc.
Product Category Computers
Product Number 1707678
Product Name 1707678 - Low Profile Wall Mount/Desk Mount Barebone System with 4 x Gigabit LAN and Intel Atom N270 Processor w/ mounting brackets included
Computer Type Desktop, Stand Alone or Tower
Unlock Full Specs
to access all available technical data

Similar Products

Control Panel with Integrated Computer Unit and Touch Screen - IPC7 - IPC10 - IPC15 - IPC24 - Marposs Corp
Specs
Operating System Microsoft®
General Features Touch Screen
View Details
ML100G-56 Fanless Intel Core Ultra Industrial NUC - ML100G-56 - OnLogic Inc.
Specs
Processor Intel 386 Family; Intel® Core™ Ultra 5 125U Intel® Core™ Ultra 7 155U
Speed 1200 to 4800 MHz
Main Memory 96.00 GB
View Details
 - 7200597 - RS Components, Ltd.
RS Components, Ltd.
Specs
Computer Type Desktop, Stand Alone or Tower
Processor Intel 386 Family
Speed 1600 MHz
View Details
Non-Display Industrial Computer - 6181P-00N2MW71DC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating System Microsoft®
Main Memory 256.00 GB
View Details