Placid Industries Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Product Name Notes
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to...
Use this power supply with large brakes and clutches, or multiple smaller brakes and clutches. Control output current or output voltage via Potentiometer knob. Overall dimensions: 6.4″H x 2.8″W x...
Use this power supply with our large clutches and brakes. Mount the power supply in your electrical cabinet, and mount the potentiometer on your operator's panel. Control output current with...