The PS-24-2 is a 220 VAC input open-style power supply designed to provide 0-24 VDC constant current output for magnetic particle brakes and clutches, with a maximum output current of 0.75 amps. It features a 2-amp fuse on the circuit board, a 2000-ohm input resistance for the 0-10 VDC control signal, and dual adjustment potentiometers for setting maximum and minimum output current levels. The unit supports manual control via a % Rated Current potentiometer or remote 0-10 VDC signal control. Physical dimensions are 3.1 inches in height, with mounting holes on the underside measuring 2.92 inches by 6.96 inches and threaded for #6-32 studs. Input connectors accept either 110 or 220 VAC, with fuse configurations matching the input voltage. Switches select output voltage (12 or 24 VDC) and control method (potentiometer or 0-10 VDC input).
For DC brakes and clutches requiring up to 0.75 amperes at 24 volts, or 1.25 amps at 12 volts. Plug in, connect the brake or clutch, and you're ready to go with some simple adjustments.
| Placid Industries | |
|---|---|
| Product Category | Power Supplies |
| Product Number | PS-24-2 |
| Product Name | PS-24-2 Open Power Supply |
| Type | DC Power Supply |